CS UNITEC Hydraulic Rotary Hammer SDS Plus 1" 2 2406 0010

Description
Ideal for use in marine, construction and industry where hydraulic power is the norm. Designed for construction, municipalities, mining and marine industries. Use for drilling of concrete anchor holes, thru-holes and other applications. Uses SDS Plus Shank Drill Bits Holes up to 1" Diameter with Solid Carbide Tipped Bits; up to 3" Diameter with Carbide Core Bits Optional chuck for rotary drilling Powerful rotary hammering action delivers 3,400 blows per minute for percussion drilling of concrete and masonry. Applications include installation of concrete anchors, piping and mechanical openings, as well as other construction and repair work. Also switches to rotary drilling mode for steel and wood.
Datasheet
Description
Ideal for use in marine, construction and industry where hydraulic power is the norm. Designed for construction, municipalities, mining and marine industries. Use for drilling of concrete anchor holes, thru-holes and other applications. Uses SDS Plus Shank Drill Bits Holes up to 1" Diameter with Solid Carbide Tipped Bits; up to 3" Diameter with Carbide Core Bits Optional chuck for rotary drilling Powerful rotary hammering action delivers 3,400 blows per minute for percussion drilling of concrete and masonry. Applications include installation of concrete anchors, piping and mechanical openings, as well as other construction and repair work. Also switches to rotary drilling mode for steel and wood.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Rotary Hammer SDS Plus 1
Norwalk, CT, USA
Hydraulic Rotary Hammer SDS Plus 1"
2 2406 0010
Hydraulic Rotary Hammer SDS Plus 1" 2 2406 0010
Ideal for use in marine, construction and industry where hydraulic power is the norm. Designed for construction, municipalities, mining and marine industries. Use for drilling of concrete anchor holes, thru-holes and other applications. Uses SDS Plus Shank Drill Bits Holes up to 1" Diameter with Solid Carbide Tipped Bits; up to 3" Diameter with Carbide Core Bits Optional chuck for rotary drilling Powerful rotary hammering action delivers 3,400 blows per minute for percussion drilling of concrete and masonry. Applications include installation of concrete anchors, piping and mechanical openings, as well as other construction and repair work. Also switches to rotary drilling mode for steel and wood.

Ideal for use in marine, construction and industry where hydraulic power is the norm. Designed for construction, municipalities, mining and marine industries. Use for drilling of concrete anchor holes, thru-holes and other applications.

  • Uses SDS Plus Shank Drill Bits
  • Holes up to 1" Diameter with Solid Carbide Tipped Bits; up to 3" Diameter with Carbide Core Bits
  • Optional chuck for rotary drilling

Powerful rotary hammering action delivers 3,400 blows per minute for percussion drilling of concrete and masonry. Applications include installation of concrete anchors, piping and mechanical openings, as well as other construction and repair work. Also switches to rotary drilling mode for steel and wood.

Datasheet

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 2406 0010
Product Name Hydraulic Rotary Hammer SDS Plus 1"
Power Power Tools; Hydraulic Tool
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753810 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
Pneumatic Drill, Pistolgrip - DP 030-020 ZRB12 - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
HP2070F - 3/4" Hammer Drill with L.E.D. Light - HP2070F - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 14.25 inch (362 mm)
View Details
9.6V Cordless Drill/Driver Kit - HP696 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
RPM 0.0 to 580 rpm
View Details