TE Connectivity Inductive Proximity Sensors 5000000305-SE

Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Product Weight : 25 G  [.881 OZ ] Configuration Features Electrical Connection : Connector 4 Pin Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Nominal Operating Distance : 3.24 MM  [.127 INCH ] Nominal Sensing Distance : 4 MM  [.157 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 2.5 Output Voltage Drop With Powered Load (Max) (V) : 5 Supply Voltage Range (VDC) : 10 - 60 Switching Current (Max) (MAMP) : 100 Switching Frequency (Max) (HZ) : 650 Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M12 Operation/Applicatio n Electrical Configuration : DC Hysteresis : ±5% Indicator Type : Micro LED on Connector Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Product Weight : 25 G  [.881 OZ ] Configuration Features Electrical Connection : Connector 4 Pin Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Nominal Operating Distance : 3.24 MM  [.127 INCH ] Nominal Sensing Distance : 4 MM  [.157 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 2.5 Output Voltage Drop With Powered Load (Max) (V) : 5 Supply Voltage Range (VDC) : 10 - 60 Switching Current (Max) (MAMP) : 100 Switching Frequency (Max) (HZ) : 650 Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M12 Operation/Applicatio n Electrical Configuration : DC Hysteresis : ±5% Indicator Type : Micro LED on Connector Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000000305-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000000305-SE
Inductive Proximity Sensors 5000000305-SE
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Product Weight : 25 G  [.881 OZ ] Configuration Features Electrical Connection : Connector 4 Pin Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Nominal Operating Distance : 3.24 MM  [.127 INCH ] Nominal Sensing Distance : 4 MM  [.157 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 2.5 Output Voltage Drop With Powered Load (Max) (V) : 5 Supply Voltage Range (VDC) : 10 - 60 Switching Current (Max) (MAMP) : 100 Switching Frequency (Max) (HZ) : 650 Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M12 Operation/Applicatio n Electrical Configuration : DC Hysteresis : ±5% Indicator Type : Micro LED on Connector Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Plastic Threaded
  • Device Form Factor : Tubular
  • Product Weight : 25 G  [.881 OZ ]

Configuration Features


  • Electrical Connection : Connector 4 Pin
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Nominal Operating Distance : 3.24 MM  [.127 INCH ]
  • Nominal Sensing Distance : 4 MM  [.157 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 2.5
  • Output Voltage Drop With Powered Load (Max) (V) : 5
  • Supply Voltage Range (VDC) : 10 - 60
  • Switching Current (Max) (MAMP) : 100
  • Switching Frequency (Max) (HZ) : 650

Industry Standards


  • IP Rating : IP69K, IP67

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M12

Operation/Application


  • Electrical Configuration : DC
  • Hysteresis : ±5%
  • Indicator Type : Micro LED on Connector
  • Output Protection Type : Short Circuit and Inversion
  • Ripple (PCT) : 10

Usage Conditions


  • Explosion Protection : Dustproof by Enclosure
  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000000305-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.1570 inch (3.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001604-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000000972-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details
Photoelectric Proximity Sensors - 5000002595-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Photoelectric Proximity Sensors - 5000003579-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details