Kaman Measuring & Memory LLC dba KMM Precision Measuring Self Contained Analog Output Displacement Sensor SC-2440

Description
Self contained analog output displacement sensors >Self-contained electronics > Built-in temperature sensor > Fixed gain output >Reverse polarity and short circuit protection >No calibration required >Low cost >Excellent performance with ferrous targets >Variable voltage input from 15 to 30 volts DC >Compact and rugged, IP-67 >Extremely low hysteresis
Description
Self contained analog output displacement sensors >Self-contained electronics > Built-in temperature sensor > Fixed gain output >Reverse polarity and short circuit protection >No calibration required >Low cost >Excellent performance with ferrous targets >Variable voltage input from 15 to 30 volts DC >Compact and rugged, IP-67 >Extremely low hysteresis
Datasheet
Datasheet Summary
Powered by GS/AI

The SC-2440 is a self-contained analog output displacement sensor designed for high-repeatability automation applications with ferrous targets. It operates on 15 to 30 Vdc, provides a 0 to 10 Vdc output proportional to displacement, and includes built-in temperature monitoring with a 0.50 to 1.20 VDC output sensitive at 10 mV/°C for active thermal compensation. The sensor has a measurement range of 4.0 mm for steel targets and 2.5 mm for aluminum targets, with a resolution of 0.001 mm and repeatability of 0.01% FS. It features reverse polarity and short circuit protection, IP-67 environmental rating, a nickel-plated steel body, and operates within 0° to 70°C. Warm-up time is under one minute, and output load current is under 50 mA.

Datasheet Summary
Powered by GS/AI

The SC-2440 is a self-contained analog output displacement sensor designed for high-repeatability automation applications with ferrous targets. It operates on 15 to 30 Vdc, provides a 0 to 10 Vdc output proportional to displacement, and includes built-in temperature monitoring with a 0.50 to 1.20 VDC output sensitive at 10 mV/°C for active thermal compensation. The sensor has a measurement range of 4.0 mm for steel targets and 2.5 mm for aluminum targets, with a resolution of 0.001 mm and repeatability of 0.01% FS. It features reverse polarity and short circuit protection, IP-67 environmental rating, a nickel-plated steel body, and operates within 0° to 70°C. Warm-up time is under one minute, and output load current is under 50 mA.

Suppliers

Company
Product
Description
Supplier Links
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
New Britain, CT, United States
Self Contained Analog Output Displacement Sensor
SC-2440
Self Contained Analog Output Displacement Sensor SC-2440
Self contained analog output displacement sensors >Self-contained electronics > Built-in temperature sensor > Fixed gain output >Reverse polarity and short circuit protection >No calibration required >Low cost >Excellent performance with ferrous targets >Variable voltage input from 15 to 30 volts DC >Compact and rugged, IP-67 >Extremely low hysteresis

Self contained analog output displacement sensors

>Self-contained electronics
> Built-in temperature sensor
> Fixed gain output
>Reverse polarity and short circuit protection
>No calibration required
>Low cost
>Excellent performance with ferrous targets
>Variable voltage input from 15 to 30 volts DC
>Compact and rugged, IP-67
>Extremely low hysteresis

Supplier's Site Datasheet

Technical Specifications

  Kaman Measuring & Memory LLC dba KMM Precision Measuring
Product Category Proximity Sensors
Product Number SC-2440
Product Name Self Contained Analog Output Displacement Sensor
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details