Fargo Controls, Inc. 30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3470

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3470 is a 30 mm diameter DC 3-wire inductive proximity sensor with a nickel-plated brass case, flush mounting capability, and an operating distance of 10 mm. It operates on a 10-30 Vdc supply, has a maximum switching current of 200 mA, a voltage drop under 1.8 V when on, and an operating frequency of 300 Hz. The sensor features short circuit and reverse polarity protection, an LED function indicator, IP67 protection, and a 2 m PVC cable output. The operating temperature range is -25 to +70 °C, with a +100 °C version available upon request.

Datasheet Summary
Powered by GS/AI

The S3470 is a 30 mm diameter DC 3-wire inductive proximity sensor with a nickel-plated brass case, flush mounting capability, and an operating distance of 10 mm. It operates on a 10-30 Vdc supply, has a maximum switching current of 200 mA, a voltage drop under 1.8 V when on, and an operating frequency of 300 Hz. The sensor features short circuit and reverse polarity protection, an LED function indicator, IP67 protection, and a 2 m PVC cable output. The operating temperature range is -25 to +70 °C, with a +100 °C version available upon request.

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3470 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
S3470
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3470
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3470
Product Name 30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3824 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3142 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3210R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.73 inch (44 mm)
View Details