Standex-Meder Electronics REED SENSOR, 1 FORM A, SPST-NO , SIL AT 1015 (22.32MM LONG), MK06-8-B

Description
REED SENSOR, 1 FORM A, SPST-NO , SIL AT 1015 (22.32MM LONG),
Request a Quote Datasheet
Description
REED SENSOR, 1 FORM A, SPST-NO , SIL AT 1015 (22.32MM LONG),
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REED SENSOR, 1 FORM A, SPST-NO , SIL AT 1015 (22.32MM LONG), - MK06-8-B - Heilind Electronics, Inc.
Wilmington, MA, United States
REED SENSOR, 1 FORM A, SPST-NO , SIL AT 1015 (22.32MM LONG),
MK06-8-B
REED SENSOR, 1 FORM A, SPST-NO , SIL AT 1015 (22.32MM LONG), MK06-8-B
REED SENSOR, 1 FORM A, SPST-NO , SIL AT 1015 (22.32MM LONG),

REED SENSOR, 1 FORM A, SPST-NO , SIL AT 1015 (22.32MM LONG),

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
MK06-8-B
Proximity Sensors MK06-8-B
Proximity Sensors 1 Form A SIL 22.32mm Long

Proximity Sensors 1 Form A SIL 22.32mm Long

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number MK06-8-B MK06-8-B
Product Name REED SENSOR, 1 FORM A, SPST-NO , SIL AT 1015 (22.32MM LONG), Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX1096 Photomicrosensor (Transmissive) - EE-SX1096 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
3 suppliers