Kaman Measuring & Memory LLC dba KMM Precision Measuring Noncontact High-Precision Proximity Measuring System KD-2446

Description
Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged electronics and sensors >Adjustable gain for up to 22 volts output (with 24 Vdc input) >Temperature tolerant sensors (to 400°F) >High speed (10 KHz) level adjustable switched output for process control >Very low switching hysteresis, < 1% on ferrous targets >RoHS compliant
Datasheet
Description
Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged electronics and sensors >Adjustable gain for up to 22 volts output (with 24 Vdc input) >Temperature tolerant sensors (to 400°F) >High speed (10 KHz) level adjustable switched output for process control >Very low switching hysteresis, < 1% on ferrous targets >RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
New Britain, CT, United States
Noncontact High-Precision Proximity Measuring System
KD-2446
Noncontact High-Precision Proximity Measuring System KD-2446
Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged electronics and sensors >Adjustable gain for up to 22 volts output (with 24 Vdc input) >Temperature tolerant sensors (to 400°F) >High speed (10 KHz) level adjustable switched output for process control >Very low switching hysteresis, < 1% on ferrous targets >RoHS compliant

Non-contact high-precision proximity measuring system

> Outstanding precision: static resolution to 12 micro inches
>Excellent performance with ferrous targets
>Variable voltage input from 12 to 24 volts DC
>Compact rugged electronics and sensors
>Adjustable gain for up to 22 volts output (with 24 Vdc input)
>Temperature tolerant sensors (to 400°F)
>High speed (10 KHz) level adjustable switched output for process control
>Very low switching hysteresis, < 1% on ferrous targets
>RoHS compliant

Supplier's Site Datasheet

Technical Specifications

  Kaman Measuring & Memory LLC dba KMM Precision Measuring
Product Category Proximity Sensors
Product Number KD-2446
Product Name Noncontact High-Precision Proximity Measuring System
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
Operating Temperature ? to 400 F (? to 204 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details