The A1150LLHLX-T is a two-wire, unipolar Hall-effect switch for automotive applications, packaged in a 3-pin SOT23-W surface-mount format measuring 2 mm × 3 mm × 1 mm. It operates from 3 to 24 V, supports an ambient temperature range of -40°C to 150°C, and is AEC-Q100 qualified. The device features chopper stabilization for low switchpoint drift, on-chip supply transient and reverse-battery protection, and integrated voltage regulation. Magnetic operate point ranges from 2 to 5 G for the south polarity variant.
The A115x family provides a cost-effective solution for two-wire Hall-effect switching, with chopper stabilization for enhanced temperature stability and a variety of package options for design flexibility.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Datasheets
Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | A1150LLHLX-T | A1150LLHLX-T-ND |
| Product Name | Chopper-Stabilized, Two-Wire Hall-Effect Switch | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |