Fargo Controls, Inc. Miniature Inductive Sensor with Increase Sensing Range S3875

Description
Features: Increased sensing distance Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
Features: Increased sensing distance Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3875 is an NPN, normally closed inductive sensor with a 3 mm diameter stainless steel case and flush mounting, designed for industrial proximity detection. It operates on 10-30 Vdc with a maximum switching current of 100 mA, a voltage drop under 1.5 V when on, and a power drain below 8 mA. The sensor has a 1 mm operating distance, 2 kHz switching frequency, ≤1% repeatability, and less than 15% hysteresis. It features an LED function indicator, short circuit and reverse polarity protection, IP67 environmental protection, and a 2 m cable with a pigtail C1 connector. Operating temperature ranges from -25 to +70 °C.

Datasheet Summary
Powered by GS/AI

S3875 is an NPN, normally closed inductive sensor with a 3 mm diameter stainless steel case and flush mounting, designed for industrial proximity detection. It operates on 10-30 Vdc with a maximum switching current of 100 mA, a voltage drop under 1.5 V when on, and a power drain below 8 mA. The sensor has a 1 mm operating distance, 2 kHz switching frequency, ≤1% repeatability, and less than 15% hysteresis. It features an LED function indicator, short circuit and reverse polarity protection, IP67 environmental protection, and a 2 m cable with a pigtail C1 connector. Operating temperature ranges from -25 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
Miniature Inductive Sensor with Increase Sensing Range - S3875 - Fargo Controls, Inc.
Eatontown, NJ, USA
Miniature Inductive Sensor with Increase Sensing Range
S3875
Miniature Inductive Sensor with Increase Sensing Range S3875
Features: Increased sensing distance Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Increased sensing distance
  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3875
Product Name Miniature Inductive Sensor with Increase Sensing Range
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
Operating Temperature -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3121 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3144 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3908 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3896 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details