Charles Ross & Son Company Ultra High Shear Inline Mixer Series 700

Description
Our Ultra High Shear Models include the Quad,X Series or MegaShear Designs. The units include four stage or greater rotors that turn at speeds to 15,000 feet per minute within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. This series is a good choice for process lines that require frequent changeover from one product to another. A simple valve can divert finished product downstream or switch instantly from one vessel to another. The Inline models are supplied in many sizes and materials of construction from 10 through 250 horsepower.
Request a Quote
Description
Our Ultra High Shear Models include the Quad,X Series or MegaShear Designs. The units include four stage or greater rotors that turn at speeds to 15,000 feet per minute within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. This series is a good choice for process lines that require frequent changeover from one product to another. A simple valve can divert finished product downstream or switch instantly from one vessel to another. The Inline models are supplied in many sizes and materials of construction from 10 through 250 horsepower.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 700 is an ultra-high shear inline mixer designed for high-viscosity processing, featuring X-Series or Quad Slot rotor/stator sets, type 316 stainless steel wetted parts, and a cartridge-type double mechanical seal. It is available in direct-driven and belt-driven configurations, with horsepower ratings from 10 to 300, tip speeds up to 18,000 feet per minute, and ANSI flange or NPT connections depending on model. Units are explosion proof, with a white two-part epoxy coating on non-stainless steel surfaces. Dimensions and weights vary by model and horsepower, with shaft diameters from 3 to 18 inches and overall heights from 45 to 90 inches.

Datasheet Summary
Powered by GS/AI

The Series 700 is an ultra-high shear inline mixer designed for high-viscosity processing, featuring X-Series or Quad Slot rotor/stator sets, type 316 stainless steel wetted parts, and a cartridge-type double mechanical seal. It is available in direct-driven and belt-driven configurations, with horsepower ratings from 10 to 300, tip speeds up to 18,000 feet per minute, and ANSI flange or NPT connections depending on model. Units are explosion proof, with a white two-part epoxy coating on non-stainless steel surfaces. Dimensions and weights vary by model and horsepower, with shaft diameters from 3 to 18 inches and overall heights from 45 to 90 inches.

Suppliers

Company
Product
Description
Supplier Links
Ultra High Shear Inline Mixer - Series 700 - Charles Ross & Son Company
Hauppauge, NY, United States
Ultra High Shear Inline Mixer
Series 700
Ultra High Shear Inline Mixer Series 700
Our Ultra High Shear Models include the Quad,X Series or MegaShear Designs. The units include four stage or greater rotors that turn at speeds to 15,000 feet per minute within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. This series is a good choice for process lines that require frequent changeover from one product to another. A simple valve can divert finished product downstream or switch instantly from one vessel to another. The Inline models are supplied in many sizes and materials of construction from 10 through 250 horsepower.

Our Ultra High Shear Models include the Quad,X Series or MegaShear Designs. The units include four stage or greater rotors that turn at speeds to 15,000 feet per minute within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents.

This series is a good choice for process lines that require frequent changeover from one product to another. A simple valve can divert finished product downstream or switch instantly from one vessel to another. The Inline models are supplied in many sizes and materials of construction from 10 through 250 horsepower.

Supplier's Site Datasheet

Technical Specifications

  Charles Ross & Son Company
Product Category Industrial Mixers
Product Number Series 700
Product Name Ultra High Shear Inline Mixer
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Explosion Proof
Media Type Liquids
Mixer Type Rotor-Stator
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Ribbon Blender - 42V Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
PowerMix Planetary Mixer - PDM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature); Water / Wastewater Treatment
Features Variable; Cooling (optional feature); Heating (optional feature); Lined or Coated; Programmable (optional feature); Explosion Proof (optional feature); Interchangeable Rotor
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
Inline, High Shear Rotor-Stator Mixer - Series 400 - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
Features Explosion Proof
Media Type Liquids
View Details
Laboratory Double Planetary Mixer - DPM Series - Charles Ross & Son Company
Specs
Operating Environment Laboratory
Operating System Batch
Features Variable; Explosion Proof (optional feature)
View Details