Sames North American Corporation 55 Gallon Drum Agitator

Description
This elevator agitator for (5) & (55) gal (20-200 L) drums features a bi-directional jack for a fast lift of a stainless steel cover fitted for a quick material drum change. The cover is equipped with a motorized agitator fitted with blades for low viscosity materials & a full stainless steel rod. The elevator features a large mounting plate which makes it very stable & easy to install in paint kitchens, existing installations, or an essential components of new installations. Performance Quiet operation Adjustable suction rod Flexible Stainless steel cover, shaft & blades Airline QD System that eliminates blade Productivity Gear drive system for viscous materials (gear reduced agitator) Quick material drum changes No product loss Suitable for re-circlating Sustainability Large mounting plate for easy installation Motorized agitator for viscous materials Security - agitator will not work during elevator movements
Request a Quote
Description
This elevator agitator for (5) & (55) gal (20-200 L) drums features a bi-directional jack for a fast lift of a stainless steel cover fitted for a quick material drum change. The cover is equipped with a motorized agitator fitted with blades for low viscosity materials & a full stainless steel rod. The elevator features a large mounting plate which makes it very stable & easy to install in paint kitchens, existing installations, or an essential components of new installations. Performance Quiet operation Adjustable suction rod Flexible Stainless steel cover, shaft & blades Airline QD System that eliminates blade Productivity Gear drive system for viscous materials (gear reduced agitator) Quick material drum changes No product loss Suitable for re-circlating Sustainability Large mounting plate for easy installation Motorized agitator for viscous materials Security - agitator will not work during elevator movements
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
55 Gallon Drum Agitator -  - Sames North American Corporation
Plymouth, MI, United States
55 Gallon Drum Agitator
55 Gallon Drum Agitator
This elevator agitator for (5) & (55) gal (20-200 L) drums features a bi-directional jack for a fast lift of a stainless steel cover fitted for a quick material drum change. The cover is equipped with a motorized agitator fitted with blades for low viscosity materials & a full stainless steel rod. The elevator features a large mounting plate which makes it very stable & easy to install in paint kitchens, existing installations, or an essential components of new installations. Performance Quiet operation Adjustable suction rod Flexible Stainless steel cover, shaft & blades Airline QD System that eliminates blade Productivity Gear drive system for viscous materials (gear reduced agitator) Quick material drum changes No product loss Suitable for re-circlating Sustainability Large mounting plate for easy installation Motorized agitator for viscous materials Security - agitator will not work during elevator movements

This elevator agitator for (5) & (55) gal (20-200 L) drums features a bi-directional jack for a fast lift of a stainless steel cover fitted for a quick material drum change.

The cover is equipped with a motorized agitator fitted with blades for low viscosity materials & a full stainless steel rod.

The elevator features a large mounting plate which makes it very stable & easy to install in paint kitchens, existing installations, or an essential components of new installations.

Performance

  • Quiet operation
  • Adjustable suction rod
  • Flexible
  • Stainless steel cover, shaft & blades
  • Airline QD System that eliminates blade

Productivity

  • Gear drive system for viscous materials (gear reduced agitator)
  • Quick material drum changes
  • No product loss
  • Suitable for re-circlating

Sustainability

  • Large mounting plate for easy installation
  • Motorized agitator for viscous materials
  • Security - agitator will not work during elevator movements
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Industrial Mixers
Product Name 55 Gallon Drum Agitator
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
Mixer Type Agitators
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details