Infineon Technologies AG Motor Drivers, Controllers TCA3727GXUMA1

Description
Bipolar Motor Driver Bipolar Parallel PG-DSO-24-3
Request a Quote Datasheet
Description
Bipolar Motor Driver Bipolar Parallel PG-DSO-24-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - TCA3727GXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
TCA3727GXUMA1TR-ND
Motor Drivers, Controllers TCA3727GXUMA1TR-ND
Bipolar Motor Driver Bipolar Parallel PG-DSO-24-3

Bipolar Motor Driver Bipolar Parallel PG-DSO-24-3

Buy Now Datasheet
Shenzhen, China
PMIC - Motor Drivers, Controllers
TCA3727GXUMA1
PMIC - Motor Drivers, Controllers TCA3727GXUMA1
IC MTR DRV BIPOLR 4.5-6.5V 24DSO

IC MTR DRV BIPOLR 4.5-6.5V 24DSO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - TCA3727GXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
TCA3727GXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers TCA3727GXUMA1
IC MTR DRV BIPOLR 4.5-6.5V 24DSO

IC MTR DRV BIPOLR 4.5-6.5V 24DSO

Supplier's Site
Motor Driver, Stepper, Soic-24; Motor Type Infineon - 50Y7858 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Stepper, Soic-24; Motor Type Infineon
50Y7858
Motor Driver, Stepper, Soic-24; Motor Type Infineon 50Y7858
MOTOR DRIVER, STEPPER, SOIC-24; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:5V; Supply Voltage Max:50V; Operating Temperature RoHS Compliant: Yes

MOTOR DRIVER, STEPPER, SOIC-24; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:5V; Supply Voltage Max:50V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Motor Drivers, Controllers - TCA3727GXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TCA3727GXUMA1
Motor Drivers, Controllers TCA3727GXUMA1
Bipolar Motor Driver Bipolar Parallel PG-DSO-24-3

Bipolar Motor Driver Bipolar Parallel PG-DSO-24-3

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category DC Motor Drives Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number TCA3727GXUMA1TR-ND TCA3727GXUMA1 TCA3727GXUMA1 50Y7858 TCA3727GXUMA1
Product Name Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Driver, Stepper, Soic-24; Motor Type Infineon Motor Drivers, Controllers
Motor / System DC Brushed Stepper DC Brushed; Brushed DC
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface Parallel
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
AC Input 4 to 6 volts 5 to 50 volts
Unlock Full Specs
to access all available technical data