Allegro MicroSystems Inc. Motor Drivers, Controllers UDQ2916EBTR

Description
Bipolar Motor Driver Bipolar Parallel 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
Bipolar Motor Driver Bipolar Parallel 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - UDQ2916EBTR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
UDQ2916EBTR-ND
Motor Drivers, Controllers UDQ2916EBTR-ND
Bipolar Motor Driver Bipolar Parallel 44-PLCC (16.59x16.59)

Bipolar Motor Driver Bipolar Parallel 44-PLCC (16.59x16.59)

Buy Now Datasheet
Singapore, Singapore
Stepper 1A Motor Driver IC
744-UDQ2916EBTR
Stepper 1A Motor Driver IC 744-UDQ2916EBTR
Stepper Motor Controller, 1A, BIPolar, PQCC44, PLASTIC, MO-047AC, LCC-44 Product overview: UDQ2916EBTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UDQ2916EBTR can be used for catalog matching and distributor lookup.

Stepper Motor Controller, 1A, BIPolar, PQCC44, PLASTIC, MO-047AC, LCC-44 Product overview: UDQ2916EBTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UDQ2916EBTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - UDQ2916EBTR - 901834-UDQ2916EBTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - UDQ2916EBTR
901834-UDQ2916EBTR
PMIC - PMIC - Motor Drivers, Controllers - UDQ2916EBTR 901834-UDQ2916EBTR
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 901834-UDQ2916EBTR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bipolar Motor Driver Bipolar Parallel 44-PLCC (16.59x16.59) Package: Reel - TR Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: UDQ2916 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 901834-UDQ2916EBTR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bipolar Motor Driver Bipolar Parallel 44-PLCC (16.59x16.59)
Package: Reel - TR
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: UDQ2916
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - UDQ2916EBTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
UDQ2916EBTR
PMIC - Motor Drivers, Controllers UDQ2916EBTR
IC MOTOR DRIVER BIPOLAR 44PLCC

IC MOTOR DRIVER BIPOLAR 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - UDQ2916EBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
UDQ2916EBTR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers UDQ2916EBTR
IC MOTOR DRIVER BIPOLAR 44PLCC

IC MOTOR DRIVER BIPOLAR 44PLCC

Supplier's Site
Motor Drivers, Controllers - UDQ2916EBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
UDQ2916EBTR
Motor Drivers, Controllers UDQ2916EBTR
Bipolar Motor Driver Bipolar Parallel 44-PLCC (16.59x16.59)

Bipolar Motor Driver Bipolar Parallel 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number UDQ2916EBTR-ND 744-UDQ2916EBTR 901834-UDQ2916EBTR UDQ2916EBTR UDQ2916EBTR UDQ2916EBTR
Product Name Motor Drivers, Controllers Stepper 1A Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - UDQ2916EBTR PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; 44-LCC (J-Lead)
Communication Parallel Interface Parallel
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
AC Input 5 to 5 volts
Unlock Full Specs
to access all available technical data