The G-910.RC02 is a benchtop motion controller with an integrated 2-axis driver for AC servo, brushless DC, brushed DC, voice coil, and stepper motors. It supports up to 4 synchronized axes via EtherCAT. Operates at 24 V or 48 V, delivering 120 W or 280 W per axis respectively, with 5 A continuous and 9.5 A peak phase current. Supports incremental (RS-422) and absolute encoders (EnDat 2.2/2.1, BiSS, Panasonic). Features 2 kHz EtherCAT cycle rate, HD D-sub 26 motor connectors, HD D-sub 15 digital and analog I/O, Ethernet TCP/IP, and RS-232. Includes ACS SPiiPlus MMI software and programming libraries. Dimensions are 187.3 mm × 121 mm × 294.1 mm, mass 2.85 kg, operating temperature 5 to 40 °C.
The G-910 motion controller offers a fully integrated electronics solution with controller and driver module in a compact housing. The G-910.RC02 motion controller features the state-of-the-art ACS SPiiPlusEC motion controller and EtherCAT master. Integrated driver module for 2 axes, upgradable via EtherCAT to up to 4 synchronized axes. EtherCAT cycle and generation rate of the motion profile 2 kHz. Ethernet velocity of up to 1 GbE. Servo algorithms for advanced gantry and dual-loop control.
The digital inputs and outputs can be flexibly configured. For the evaluation of reference switches, digital inputs can alternatively be led to the motor connectors. Depending on the application, the inputs for the limit and reference switches can be configured for 5 V or 24 V and also as PNP or NPN inputs. Position synchronous trigger signals with up to 10Mhz output frequency make a precise process control at high travel velocities possible (position event generator – PEG).
If the types of positioner are specified when ordering, all connectors of the G-910.RC02 are suitably preconfigured at delivery. The default factory configuration, without positioner-specific adjustments, is detailed in the specifications. For subsequent adjustments, please contact our service department.
Supports incremental encoders (sine/cosine or RS-422) and absolute encoders (EnDat 2.2 & 2.1, Smart-Abs, Panasonic, BiSS-A/B/C (SSI)). Depending on the application, the encoders can respectively be led to the motor interface or the separate sensor interface.
The motion controller works as master in an internal EtherCAT network. The open network architecture also allows the integration of third-party components. For communication with a PC, the motion controller is equipped with an Ethernet TCP/IP and a RS-232 interface. ACS SPiiPlus MMI Application Studio, a modern user software with tools for control tuning and visualizing is included in the scope of delivery. Programming libraries are available for C/C++, COM, .NET, MATLAB.
| PI (Physik Instrumente) L.P. | |
|---|---|
| Product Category | Motion Controllers |
| Product Number | G-910.RC02 |
| Product Name | Motion Controller for Low Power Requirement |
| Product | Brushless DC Motors, Brushed DC Motors, Voice Coil Motors |
| Axes | 2.0 to 4.0 |
| Motor / System | DC Brushed; DC Brushless; DC Servo; AC Servo; Voice Coil |
| Setup | Computer |
| Servo Feedback | Incremental Encoder (optional feature); Absolute Encoder (optional feature); Sine / Cosine (optional feature) |