SANTEST's DP-50-D is a 4-20mA input, 5 digit LED display panel meter.
Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP-50-D and DP-101-D can be used with the analogue output probes (GYSE, GYcAT, GYLT) or analogue controller for applications such as liquid level monitoring and control.
| Exsenco, LLC | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | SANTEST DP-50-D |
| Product Name | 5 Digit LED Display Panel Meter |
| Features | Adjustable Display; Alarms; Set Points |
| Display Type | Numeric |
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) |
| Number Digits | 5.0 |
| Display Technology | LED |