Transducer Techniques, LLC Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator SSI Load Cell Display

Description
The SSI is a ultra-fast 15,360 samples/second Plug & Play Smart TEDS IEEE 1451.4 compliant portable handheld Load Cell Indicator. Just plug in a TEDS compatible Load Cell or Torque Sensor and the SSI will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the SSI can be set up by simple front panel push buttons. The SSI can be scaled to a full 5 digit display from -99,999 to +99,999 counts to read directly in engineering units such as grams, ounces, pounds, inch pounds, etc. The SSI also has a Units key for automatic conversion of readings for load, torque, and pressure. The SSI has an ultra-fast signal-sampling rate of 15,360 samples/second for true peak and/or valley testing capability. Auto-tare allows the meter to be set to zero for any input signal level. The SSI also features a USB port for data logging to a PC. You can also log data to the SSI's internal memory storing up to 16,000 time and date stamped readings. The SSI also features 2 built-in solid-state alarm relays with LED and audible indicators. The SSI will operate up to 65 hours on a single charge or use the included battery charger for applications where the SSI is mounted permanently
Request a Quote
Description
The SSI is a ultra-fast 15,360 samples/second Plug & Play Smart TEDS IEEE 1451.4 compliant portable handheld Load Cell Indicator. Just plug in a TEDS compatible Load Cell or Torque Sensor and the SSI will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the SSI can be set up by simple front panel push buttons. The SSI can be scaled to a full 5 digit display from -99,999 to +99,999 counts to read directly in engineering units such as grams, ounces, pounds, inch pounds, etc. The SSI also has a Units key for automatic conversion of readings for load, torque, and pressure. The SSI has an ultra-fast signal-sampling rate of 15,360 samples/second for true peak and/or valley testing capability. Auto-tare allows the meter to be set to zero for any input signal level. The SSI also features a USB port for data logging to a PC. You can also log data to the SSI's internal memory storing up to 16,000 time and date stamped readings. The SSI also features 2 built-in solid-state alarm relays with LED and audible indicators. The SSI will operate up to 65 hours on a single charge or use the included battery charger for applications where the SSI is mounted permanently
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Temecula, CA, United States
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator
SSI Load Cell Display
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator SSI Load Cell Display
The SSI is a ultra-fast 15,360 samples/second Plug & Play Smart TEDS IEEE 1451.4 compliant portable handheld Load Cell Indicator. Just plug in a TEDS compatible Load Cell or Torque Sensor and the SSI will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the SSI can be set up by simple front panel push buttons. The SSI can be scaled to a full 5 digit display from -99,999 to +99,999 counts to read directly in engineering units such as grams, ounces, pounds, inch pounds, etc. The SSI also has a Units key for automatic conversion of readings for load, torque, and pressure. The SSI has an ultra-fast signal-sampling rate of 15,360 samples/second for true peak and/or valley testing capability. Auto-tare allows the meter to be set to zero for any input signal level. The SSI also features a USB port for data logging to a PC. You can also log data to the SSI's internal memory storing up to 16,000 time and date stamped readings. The SSI also features 2 built-in solid-state alarm relays with LED and audible indicators. The SSI will operate up to 65 hours on a single charge or use the included battery charger for applications where the SSI is mounted permanently

The SSI is a ultra-fast 15,360 samples/second Plug & Play Smart TEDS IEEE 1451.4 compliant portable handheld Load Cell Indicator. Just plug in a TEDS compatible Load Cell or Torque Sensor and the SSI will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the SSI can be set up by simple front panel push buttons. The SSI can be scaled to a full 5 digit display from -99,999 to +99,999 counts to read directly in engineering units such as grams, ounces, pounds, inch pounds, etc. The SSI also has a Units key for automatic conversion of readings for load, torque, and pressure. The SSI has an ultra-fast signal-sampling rate of 15,360 samples/second for true peak and/or valley testing capability. Auto-tare allows the meter to be set to zero for any input signal level. The SSI also features a USB port for data logging to a PC. You can also log data to the SSI's internal memory storing up to 16,000 time and date stamped readings. The SSI also features 2 built-in solid-state alarm relays with LED and audible indicators. The SSI will operate up to 65 hours on a single charge or use the included battery charger for applications where the SSI is mounted permanently

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Digital Panel Meters
Product Number SSI Load Cell Display
Product Name Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details