ABB Measurement & Analytics Field Indicator JDF200

Description
With an easy-to-read, wide-screen LCD display, the JDF200 Field Indicator provides flexible configuration capabilities. The intuitive and user-friendly “Easy setup” menu allows the operators in the field to interact with the device without training and all needed parameters can be set in a few, guided steps. In addition, the JDF200 can be equipped with unique ABB TTG (Through-The-Glass) keypad technology which allows quick and easy local configuration without the need to open the windowed front cover. Think about configuring a device in explosion proof environments: closed cover means quick, easy and safe field operations. This ABB Field Indicator is compatible with all 4-20 mA, 2-wire systems and therefore it is applicable in all industry sectors where flow, level, density, pressure, temperature and heat transfer rate remote measurements are needed.
Request a Quote
Description
With an easy-to-read, wide-screen LCD display, the JDF200 Field Indicator provides flexible configuration capabilities. The intuitive and user-friendly “Easy setup” menu allows the operators in the field to interact with the device without training and all needed parameters can be set in a few, guided steps. In addition, the JDF200 can be equipped with unique ABB TTG (Through-The-Glass) keypad technology which allows quick and easy local configuration without the need to open the windowed front cover. Think about configuring a device in explosion proof environments: closed cover means quick, easy and safe field operations. This ABB Field Indicator is compatible with all 4-20 mA, 2-wire systems and therefore it is applicable in all industry sectors where flow, level, density, pressure, temperature and heat transfer rate remote measurements are needed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Field Indicator - JDF200 - ABB Measurement & Analytics
Zurich, Switzerland
Field Indicator
JDF200
Field Indicator JDF200
With an easy-to-read, wide-screen LCD display, the JDF200 Field Indicator provides flexible configuration capabilities. The intuitive and user-friendly “Easy setup” menu allows the operators in the field to interact with the device without training and all needed parameters can be set in a few, guided steps. In addition, the JDF200 can be equipped with unique ABB TTG (Through-The-Glass) keypad technology which allows quick and easy local configuration without the need to open the windowed front cover. Think about configuring a device in explosion proof environments: closed cover means quick, easy and safe field operations. This ABB Field Indicator is compatible with all 4-20 mA, 2-wire systems and therefore it is applicable in all industry sectors where flow, level, density, pressure, temperature and heat transfer rate remote measurements are needed.

With an easy-to-read, wide-screen LCD display, the JDF200 Field Indicator provides flexible configuration capabilities. The intuitive and user-friendly “Easy setup” menu allows the operators in the field to interact with the device without training and all needed parameters can be set in a few, guided steps.

In addition, the JDF200 can be equipped with unique ABB TTG (Through-The-Glass) keypad technology which allows quick and easy local configuration without the need to open the windowed front cover. Think about configuring a device in explosion proof environments: closed cover means quick, easy and safe field operations.

This ABB Field Indicator is compatible with all 4-20 mA, 2-wire systems and therefore it is applicable in all industry sectors where flow, level, density, pressure, temperature and heat transfer rate remote measurements are needed.

Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Digital Panel Meters
Product Number JDF200
Product Name Field Indicator
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
Number Digits 24.0
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details