Red Lion's NT4008 8-port Gigabit Managed Industrial Ethernet switches are certified to meet PROFINET PNIO v2.34 conformance class B (CC-B), RT Class 1 standards to ensure seamless integration into PROFINET networks using standard PLC configuration and management tools.
8- Port Gigabit Layer 3 Managed Industrial Ethernet Switch
Six 10/100/1000 RJ45 ports and two dual mode SFP slots for optional 100Base or 1000Base SFP transceivers
-40 to 75°C Operating Temperature
Auto Sensing 10/100/1000BaseTX, Duplex and MDIX
Store-and-forward Technology
12-58 VDC Dual Power Inputs
4k MAC Addresses
9k byte Jumbo Frame Support
Configurable Alarm Contact
Rugged Industrial IP30 Rackmount Enclosure
MANAGEMENT
Web Browser Management
CLI: Console, Telnet
RMON (Monitors L1 to L2 Traffic)
sFlow
Configuration backup/restore
PROFINET GSDML file, PROFINET I/O parameters, I/O cyclic data
MRP Client/Manager
DHCP Server/Client/Relay Agent
DHCP Snooping
IGMP v1, v2, v3
SNMP v1, v2c, v3
DIAGNOSTIC
Port Mirroring
Syslog
LLDP IEEE 802.1ab Link Layer Discovery Protocol
NETWORK REDUNDANCY
PROFINET MRP
Ring Protocol: Proprietary Ring & Chain, < 20ms recovery
IEEE 802.1D STP, IEEE 802.1w RSTP, IEEE 802.1s, 802.1Q MSTP
LACP/LAG: Static and Dynamic Link Aggregation
Up to 4 groups per switch
Up to 8 ports per group
TRAFFIC MANAGEMENT & QOS
Priority: IEEE 802.1p QoS
Number of queues per port: 8
Policing, scheduling, and shaping
QoS classification, remarking and translation
QoS assignment via Control Lists
WRED congestion management
VLANS
Max VLANS: 1024
VLAN types: Port-based VLANs
IEEE 802.1Q Tag based VLANs
IEEE 802.1ad double tagging (Q in Q)
SECURITY
SSH, SSL, HTTPS
SNMP v3
Port Security: IP and MAC-based access control
Storm Control: Multicast/Broadcast/
Policy-based access control engine: 128 ACL rules per system
Network Switch - Managed 8 Ports IP30
ENET SW, MANAGED GBIT, RJ45X6/RJ45/SFPX2; No. of Ports:8Ports; Ethernet Switch Application:Industri
| Red Lion Controls, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Network Equipment | Network Equipment | Network Equipment |
| Product Number | NT-4008-DM2-PN-M | 68-NT-4008-DM2-PN-M-ND | 21AJ6409 |
| Product Name | 8-port Gigabit Managed Industrial Ethernet Switch (6 10/100/1000BaseT RJ45 ports, 2 Dual Mode 100/1000Base SFP expansion slots), PNIO CC-B, MRM | Switches, Hubs | Enet Sw, Managed Gbit, Rj45X6/rj45/sfpx2; No. Of Ports Red Lion Controls |
| Network Equipment | Switch | Switch |