OnLogic Inc. CL260 Ultra Small Form Factor Intel N-Series Edge Gateway CL260

Description
POWER-EFFICIENT INTEL N-SERIES PROCESSING The CL260 leverages efficient Intel® N-Series processors (N150 or N250) to provide performance and longevity for edge computing and IoT applications. The system supports up to 8 GB of LPDDR5 memory for efficient operation and includes a M.2 2280 M-Key slot to accommodate SATA and NVMe storage options. ENGINEERED FOR SPACE-CONSTRAINED ENVIRONMENTS The CL260 features a fanless, passively cooled design within an ultra-compact chassis. Its small size (115mm x 82mm x 30mm) is optimized for DIN rail and wall mounting, making it easy to deploy in tight spaces such as electrical cabinets. It is designed to be a durable and reliable headless controller, with an operating temperature range of 0°C to 50°C. The system also features a 3-pin terminal block power input (12-24 VDC), allowing for seamless integration into existing industrial power sources. FOCUSED INDUSTRIAL CONNECTIVITY The CL260 provides purposeful connectivity for mission critical data management. The front panel includes 4x USB 3.2 ports, 2x USB-C with support for DisplayPort over USB-C (DP Alt Mode), and 2x 1 GbE LAN ports. The bottom of the system offers a terminal block for 1x RS232/422/485 serial port connectivity and a M.2 E-key slot for optional Wi-Fi 6E.
Request a Quote
Description
POWER-EFFICIENT INTEL N-SERIES PROCESSING The CL260 leverages efficient Intel® N-Series processors (N150 or N250) to provide performance and longevity for edge computing and IoT applications. The system supports up to 8 GB of LPDDR5 memory for efficient operation and includes a M.2 2280 M-Key slot to accommodate SATA and NVMe storage options. ENGINEERED FOR SPACE-CONSTRAINED ENVIRONMENTS The CL260 features a fanless, passively cooled design within an ultra-compact chassis. Its small size (115mm x 82mm x 30mm) is optimized for DIN rail and wall mounting, making it easy to deploy in tight spaces such as electrical cabinets. It is designed to be a durable and reliable headless controller, with an operating temperature range of 0°C to 50°C. The system also features a 3-pin terminal block power input (12-24 VDC), allowing for seamless integration into existing industrial power sources. FOCUSED INDUSTRIAL CONNECTIVITY The CL260 provides purposeful connectivity for mission critical data management. The front panel includes 4x USB 3.2 ports, 2x USB-C with support for DisplayPort over USB-C (DP Alt Mode), and 2x 1 GbE LAN ports. The bottom of the system offers a terminal block for 1x RS232/422/485 serial port connectivity and a M.2 E-key slot for optional Wi-Fi 6E.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
South Burlington, VT, United States
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway
CL260
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway CL260
POWER-EFFICIENT INTEL N-SERIES PROCESSING The CL260 leverages efficient Intel® N-Series processors (N150 or N250) to provide performance and longevity for edge computing and IoT applications. The system supports up to 8 GB of LPDDR5 memory for efficient operation and includes a M.2 2280 M-Key slot to accommodate SATA and NVMe storage options. ENGINEERED FOR SPACE-CONSTRAINED ENVIRONMENTS The CL260 features a fanless, passively cooled design within an ultra-compact chassis. Its small size (115mm x 82mm x 30mm) is optimized for DIN rail and wall mounting, making it easy to deploy in tight spaces such as electrical cabinets. It is designed to be a durable and reliable headless controller, with an operating temperature range of 0°C to 50°C. The system also features a 3-pin terminal block power input (12-24 VDC), allowing for seamless integration into existing industrial power sources. FOCUSED INDUSTRIAL CONNECTIVITY The CL260 provides purposeful connectivity for mission critical data management. The front panel includes 4x USB 3.2 ports, 2x USB-C with support for DisplayPort over USB-C (DP Alt Mode), and 2x 1 GbE LAN ports. The bottom of the system offers a terminal block for 1x RS232/422/485 serial port connectivity and a M.2 E-key slot for optional Wi-Fi 6E.

POWER-EFFICIENT INTEL N-SERIES PROCESSING

The CL260 leverages efficient Intel® N-Series processors (N150 or N250) to provide performance and longevity for edge computing and IoT applications. The system supports up to 8 GB of LPDDR5 memory for efficient operation and includes a M.2 2280 M-Key slot to accommodate SATA and NVMe storage options.

ENGINEERED FOR SPACE-CONSTRAINED ENVIRONMENTS

The CL260 features a fanless, passively cooled design within an ultra-compact chassis. Its small size (115mm x 82mm x 30mm) is optimized for DIN rail and wall mounting, making it easy to deploy in tight spaces such as electrical cabinets. It is designed to be a durable and reliable headless controller, with an operating temperature range of 0°C to 50°C. The system also features a 3-pin terminal block power input (12-24 VDC), allowing for seamless integration into existing industrial power sources.

FOCUSED INDUSTRIAL CONNECTIVITY

The CL260 provides purposeful connectivity for mission critical data management. The front panel includes 4x USB 3.2 ports, 2x USB-C with support for DisplayPort over USB-C (DP Alt Mode), and 2x 1 GbE LAN ports. The bottom of the system offers a terminal block for 1x RS232/422/485 serial port connectivity and a M.2 E-key slot for optional Wi-Fi 6E.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Network Equipment
Product Number CL260
Product Name CL260 Ultra Small Form Factor Intel N-Series Edge Gateway
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details