The LTX-100 Gateway is an industrial communication device designed to consolidate sensor data transmission using Modbus, LoRa, Ethernet, and optional cellular connectivity. It supports modular input cards for 4-20 mA and HART sensors, with each card accommodating up to 15 sensors and two cards per unit allowing for 30 sensors total. The device operates on 12-30 VDC and enables direct data transmission to BinCloud software, PLCs, or other LTX-100 units via nested addressing. LoRa communication provides up to 1 mile line-of-sight range. It is engineered for use in agricultural, processing, water treatment, and industrial applications requiring simplified, scalable sensor networks.
The All-In-One LTX-100 Gateway is a compact, scalable industrial gateway that simplifies sensor communication and data transmission across wireless networks. Designed to reduce system complexity, the LTX-100 enables Modbus, LoRa, Ethernet, 4-20 mA, HART, and optional cellular connectivity in a single, affordable device. Modular expansion cards support level sensors, HART instruments, and future protocols, allowing easy system growth. With long-range LoRa connectivity, individual IP addressing, and direct integration with BinCloud® software, the LTX-100 enables reliable remote monitoring. Ideal for agriculture, processing operations, water, and industrial applications, it delivers flexible, cost-effective sensor connectivity.
| BinMaster, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | LTX-100 Gateway |
| Product Name | LTX-100 |
| Network Equipment | Hub; Gateway; Multiplexer; Transceiver |