The INS-8408E is an unmanaged industrial Gigabit Ethernet switch with eight 10/100/1000BASE-T RJ45 ports, designed for automation networks connecting controllers, PLCs, HMIs, and robots. It features auto-negotiation, IEEE 802.1p QoS, and iQoS prioritization for Ethernet/IP, PROFINET, and GOOSE protocols. The device operates in extreme temperatures from -40°C to 75°C, is enclosed in an IP40 metal case, and mounts on a DIN rail. It includes redundant 12-48VDC power inputs with alarm relay output, flow and storm control, VLAN passthru, and LLDP filtering. Dimensions are 50 × 116 × 100 mm, and it weighs 480 g. The switch complies with FCC Class A, CE, EN 55011, EN 55032, EN 61000-6-2, EN 61000-6-4, and UL 61010-1 standards.
Volktek - INS-8408E is an unmanaged 8-port, 10/100/1000 RJ45 downlink industrial switch for communication between controllers and devices in automation settings with Premium features. The device can be used with multi-axis robots and their peripherals such as PLCs, HMIs, and legacy devices. Additionally, it offers auto-negotiation on all its ports to aggregate devices easily in industrial Ethernet applications. The switch offers various in-built traffic optimization and network performance features to prioritize important industrial data packets. The switch offers in-built traffic optimization to have stable performance and prevents packet loss by transporting VLAN packets without modifying them. Additionally, it prioritizes data with industrial QoS priority for Ethernet/IP, PROFINET, and GOOSE packets.
This switch is built with industrial-grade components, enclosed in IP40 metal to protect the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40℃~75℃ (-40°F~167°F) it suits extreme industrial environments.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | INS-8408E |
| Product Name | Unmanaged Premium Industrial Ethernet Switches |
| Network Equipment | Switch |