Mark-10 Corporation Torque tool tester, 12 lbFin / 192 ozFin / 14 kgFcm / 135 Ncm / 1.35 Nm MTT02-12

Description
Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle accepts common bits and attachments. The TT02 captures peak torque in both measurement directions, and also calculates 1st and 2nd peaks, useful for click-type tools. A blazingly fast sampling rate of 7,000 Hz and accuracy of ±0.3% produce reliable and consistent test results. The TT02 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output/zeroing/data storage upon tool slip or click, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. Password protection is provided to prevent unauthorized changes to settings and calibration. Series TT02 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT02’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.
Request a Quote Datasheet
Description
Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle accepts common bits and attachments. The TT02 captures peak torque in both measurement directions, and also calculates 1st and 2nd peaks, useful for click-type tools. A blazingly fast sampling rate of 7,000 Hz and accuracy of ±0.3% produce reliable and consistent test results. The TT02 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output/zeroing/data storage upon tool slip or click, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. Password protection is provided to prevent unauthorized changes to settings and calibration. Series TT02 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT02’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque tool tester, 12 lbFin / 192 ozFin / 14 kgFcm / 135 Ncm / 1.35 Nm - MTT02-12 - Mark-10 Corporation
Copiague, NY, United States
Torque tool tester, 12 lbFin / 192 ozFin / 14 kgFcm / 135 Ncm / 1.35 Nm
MTT02-12
Torque tool tester, 12 lbFin / 192 ozFin / 14 kgFcm / 135 Ncm / 1.35 Nm MTT02-12
Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle accepts common bits and attachments. The TT02 captures peak torque in both measurement directions, and also calculates 1st and 2nd peaks, useful for click-type tools. A blazingly fast sampling rate of 7,000 Hz and accuracy of ±0.3% produce reliable and consistent test results. The TT02 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output/zeroing/data storage upon tool slip or click, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. Password protection is provided to prevent unauthorized changes to settings and calibration. Series TT02 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT02’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.

Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle accepts common bits and attachments. The TT02 captures peak torque in both measurement directions, and also calculates 1st and 2nd peaks, useful for click-type tools. A blazingly fast sampling rate of 7,000 Hz and accuracy of ±0.3% produce reliable and consistent test results. The TT02 includes a range of sophisticated productivity-enhancing features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output/zeroing/data storage upon tool slip or click, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. Password protection is provided to prevent unauthorized changes to settings and calibration. Series TT02 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT02’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number MTT02-12
Product Name Torque tool tester, 12 lbFin / 192 ozFin / 14 kgFcm / 135 Ncm / 1.35 Nm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 0.5 lbF / 250 gF / 2.5 N - M3-05 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.5620 lbs (0.2549 kg)
Output Digital Serial
View Details
Force gauge, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N - M7-5 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 5.62 lbs (2.55 kg)
Sampling Frequency 14000 Hz
View Details
Torque tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm - MTT05-50 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 50.44 In-lbs (58.16 kg-cm)
Output Frequency
View Details
Torque tester, 12 lbFin / 192 ozFin / 14 kgFcm / 135 Ncm / 1.35 Nm - MTT05-12 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 11.95 In-lbs (13.78 kg-cm)
Output Frequency
View Details