The IO-Link converter IOC 074 converts up to three analog 0-20 mA or 4-20 mA signals into the IO-Link protocol for retrofitting analog sensors into digital systems. It features an M12 male connector for IO-Link and an M12 female connector for analog signals, with clip mounting and a stainless steel casing. The device operates at 24 V DC, drawing 62.5 mA and consuming 1.5 W, and supports an operating temperature range of -40 °C to 80 °C. It meets IP65, IP66, and IP67 protection ratings and complies with IO-Link specification version 1.1. The unit has a cylindrical form factor with a diameter of 14 mm and a depth of 63 mm, weighing 50 g.
The IO-Link converter converts up to three analog 4 - 20 mA signals into the digital IO-Link protocol. This allows, for example, analog sensors to be integrated into an existing IO-Link environment (retrofit). It is used as accessories for analog sensors with a 4 - 20 mA interface for measuring purposes.
| STEGO | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | IOC 074 |
| Product Name | IO-Link Converter |
| Data Acquisition | Input/Output Module |