The KD-2306 is a non-contact linear displacement measuring instrument designed for static and dynamic applications in lab and industrial environments, compatible with single and dual coil sensors. It features terminal I/O connections, analog DC and 4-20 mA outputs, and front-face coarse and fine calibration controls. The unit supports single-ended, bipolar, and differential voltage outputs, with a frequency response of 50 kHz (-3 dB point) and nonlinearity of less than 1% full scale. Operating temperature range is +32°F to +132°F (0°C to +55°C), powered by +15 to +30 Vdc with 150 mA current draw. It is RoHS compliant and CE marked, and mounted via DIN rail for industrial integration.
Single-channel multi-purpose non-contact
displacement sensing system
> Supports both dual and single coil sensors
> Terminal I/O connections
> Auto-synchronization
> Analog DC and 4-20mA outputs
> Single ended, bipolar, and differential voltage outputs
> Front face coarse and fine calibration controls
> RoHS compliant and CE marked
| Kaman Measuring & Memory LLC dba KMM Precision Measuring | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | KD-2306 |
| Product Name | Noncontact Position/Displacement Sensor |
| Form Factor | DIN Rail |
| Auxiliary Outputs | Analog Voltage Output; Analog Current Output; Frequency or Pulse Output |
| User Interface | None |
| Application | General Lab & Industrial |