Festo Corporation VDC Logic I/O Brain/Interface CPX-AP-I-EP-M12

Description
ETHERNET/IP INTERFACE, CPX SERIES, H-RAIL MOUNTING TYPE, 80 MODULES MAX., 5-95%; NON-CONDENSING RELATIVE AIR HUMIDITY, CORROSION RESISTANCE CLASS 1 - LOW CORROSION STRESS, 50 M MAX. CABLE LENGTH, PA/PC HOUSING MATERIAL, 8086610. FREE 2 YEAR RADWELL WARRANTY
Description
ETHERNET/IP INTERFACE, CPX SERIES, H-RAIL MOUNTING TYPE, 80 MODULES MAX., 5-95%; NON-CONDENSING RELATIVE AIR HUMIDITY, CORROSION RESISTANCE CLASS 1 - LOW CORROSION STRESS, 50 M MAX. CABLE LENGTH, PA/PC HOUSING MATERIAL, 8086610. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Brain/Interface - 128254321 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Brain/Interface
128254321
VDC Logic I/O Brain/Interface 128254321
ETHERNET/IP INTERFACE, CPX SERIES, H-RAIL MOUNTING TYPE, 80 MODULES MAX., 5-95%; NON-CONDENSING RELATIVE AIR HUMIDITY, CORROSION RESISTANCE CLASS 1 - LOW CORROSION STRESS, 50 M MAX. CABLE LENGTH, PA/PC HOUSING MATERIAL, 8086610. FREE 2 YEAR RADWELL WARRANTY

ETHERNET/IP INTERFACE, CPX SERIES, H-RAIL MOUNTING TYPE, 80 MODULES MAX., 5-95%; NON-CONDENSING RELATIVE AIR HUMIDITY, CORROSION RESISTANCE CLASS 1 - LOW CORROSION STRESS, 50 M MAX. CABLE LENGTH, PA/PC HOUSING MATERIAL, 8086610. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 128254321
Product Name VDC Logic I/O Brain/Interface
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Serial data and I/O experience - WellTell-IO - ABB Measurement & Analytics
Specs
Form Factor Panel / Chassis Mount
User Interface Hand-held Programmer
View Details
SCM9B-1200/2200 Sensor-to-Computer Module, Current Module - SCM9B-1200/2200 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Analog Outputs Serial Data
User Interface Computer Programmable
View Details