Our Thermal Imager offers reliable temperature measurement within a range from -20 °C to 550 °C (-4 °F to 1022 °F). The infrared images are displayed with a resolution of 384 x 288 pixels on the 3.5 inch colour display. The Thermal Imager saves more than 40,000 images in the internal 6 GB memory in JPG format.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Thermal Imagers |
| Product Name | PCE-TC 38 |
| Portable | Portable; Battery Powered |