Advantech UCAM-220TT/TB is Thermographic Turret (TT)/ Bullet (TB) Temperature Measurement Camera that is able to measure object's temperature at a high accuracy UCAM-220

Description
UCAM-220TT/TB is capable of discovering and tracking people with higher body temperature among the crowded public area. It can be widely used in places such as customs, airport, school and hospital for inspection and quarantine. 160 x 120 resolution in thermal channel, high sensitivity sensor Point, line and area of temperature measurement Temperature range: 30°C to 45°C; temperature accuracy: ± 0.5 C° Reliable temperature exception alarm function 3D DNR, image detail enhancement Storage light and audio alarm
Request a Quote Datasheet
Description
UCAM-220TT/TB is capable of discovering and tracking people with higher body temperature among the crowded public area. It can be widely used in places such as customs, airport, school and hospital for inspection and quarantine. 160 x 120 resolution in thermal channel, high sensitivity sensor Point, line and area of temperature measurement Temperature range: 30°C to 45°C; temperature accuracy: ± 0.5 C° Reliable temperature exception alarm function 3D DNR, image detail enhancement Storage light and audio alarm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCAM-220TT/TB is Thermographic Turret (TT)/ Bullet (TB) Temperature Measurement Camera that is able to measure object's temperature at a high accuracy - UCAM-220 - Advantech
Cincinnati, OH, United States
UCAM-220TT/TB is Thermographic Turret (TT)/ Bullet (TB) Temperature Measurement Camera that is able to measure object's temperature at a high accuracy
UCAM-220
UCAM-220TT/TB is Thermographic Turret (TT)/ Bullet (TB) Temperature Measurement Camera that is able to measure object's temperature at a high accuracy UCAM-220
UCAM-220TT/TB is capable of discovering and tracking people with higher body temperature among the crowded public area. It can be widely used in places such as customs, airport, school and hospital for inspection and quarantine. 160 x 120 resolution in thermal channel, high sensitivity sensor Point, line and area of temperature measurement Temperature range: 30°C to 45°C; temperature accuracy: ± 0.5 C° Reliable temperature exception alarm function 3D DNR, image detail enhancement Storage light and audio alarm

UCAM-220TT/TB is capable of discovering and tracking people with higher body temperature among the crowded public area. It can be widely used in places such as customs, airport, school and hospital for inspection and quarantine.

  • 160 x 120 resolution in thermal channel, high sensitivity sensor
  • Point, line and area of temperature measurement
  • Temperature range: 30°C to 45°C; temperature accuracy: ± 0.5 C°
  • Reliable temperature exception alarm function
  • 3D DNR, image detail enhancement
  • Storage light and audio alarm
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Thermal Imagers
Product Number UCAM-220
Product Name UCAM-220TT/TB is Thermographic Turret (TT)/ Bullet (TB) Temperature Measurement Camera that is able to measure object's temperature at a high accuracy
Detector Type Line Scanning
Unlock Full Specs
to access all available technical data

Similar Products