LAND Digital Thermometer SPRINT 8

Description
Sprint 8 is a rugged and compact digital infrared thermometer with a wide temperature range - from less than room temperature up to 1800F. Output is a standard loop powered 2-wire 4-20mA DC. Models with optional Green LED aiming diodes are available. This feature simplifies alignment when a measurement object is otherwise difficult to target. The Green LED spot size and location approximates the actual measurement spot size at the measurement distance. To make installation easy Sprint 8 is housed in a solid stainless steel tubular body with a 40mm x 1.5 external thread. Optional cooling jackets and air purges allow Sprint 8 to operate in hostile environments.
Request a Quote Datasheet
Description
Sprint 8 is a rugged and compact digital infrared thermometer with a wide temperature range - from less than room temperature up to 1800F. Output is a standard loop powered 2-wire 4-20mA DC. Models with optional Green LED aiming diodes are available. This feature simplifies alignment when a measurement object is otherwise difficult to target. The Green LED spot size and location approximates the actual measurement spot size at the measurement distance. To make installation easy Sprint 8 is housed in a solid stainless steel tubular body with a 40mm x 1.5 external thread. Optional cooling jackets and air purges allow Sprint 8 to operate in hostile environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Thermometer - SPRINT 8 - LAND
Dronfield, United Kingdom
Digital Thermometer
SPRINT 8
Digital Thermometer SPRINT 8
Sprint 8 is a rugged and compact digital infrared thermometer with a wide temperature range - from less than room temperature up to 1800F. Output is a standard loop powered 2-wire 4-20mA DC. Models with optional Green LED aiming diodes are available. This feature simplifies alignment when a measurement object is otherwise difficult to target. The Green LED spot size and location approximates the actual measurement spot size at the measurement distance. To make installation easy Sprint 8 is housed in a solid stainless steel tubular body with a 40mm x 1.5 external thread. Optional cooling jackets and air purges allow Sprint 8 to operate in hostile environments.

Sprint 8 is a rugged and compact digital infrared thermometer with a wide temperature range - from less than room temperature up to 1800F. Output is a standard loop powered 2-wire 4-20mA DC. Models with optional Green LED aiming diodes are available. This feature simplifies alignment when a measurement object is otherwise difficult to target. The Green LED spot size and location approximates the actual measurement spot size at the measurement distance. To make installation easy Sprint 8 is housed in a solid stainless steel tubular body with a 40mm x 1.5 external thread. Optional cooling jackets and air purges allow Sprint 8 to operate in hostile environments.

Supplier's Site Datasheet

Technical Specifications

  LAND
Product Category Thermal Imagers
Product Number SPRINT 8
Product Name Digital Thermometer
Detector Type Flying Spot
Cooling Uncooled
Features & Options Protective Cooling Jacket (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Glass Tempering Furnace System -  - LAND
Specs
Detector Type Line Scanning
Ambient Temperature Range 32 to 158 F (0.0 to 70 C)
Measurement Range 150 to 1100 C (302 to 2012 F)
View Details
Thermal Imaging System for Aluminium Strip Coiling - ASPS - LAND
Specs
Measurement Range 0.0 to 1000 C (32 to 1832 F)
View Details
EX LWIR Pyrometer in Flame Proof Housing - EX LWIR - LAND
Specs
Cooling Uncooled (optional feature); Water or Air
Features & Options Protective Cooling Jacket
Computer Host PC
View Details
Borescope Thermal Imaging Camera - NIR-B Glass - LAND
Specs
Detector Type Array
Cooling Water Cooled
Computer Host PC
View Details