ABB Measurement & Analytics Buoyancy Level Switch MS50

Description
The K-TEK MS50 consists of latching reed switches totally enclosed in a stainless steel chamber (other materials available) and a float containing a magnet in which the switches will detect. The sensing element (chamber) and the float are normally inserted into the tank through a top process connection and can be mounted to the tank via flange, if desired. However, the unit can usually be mounted via a single 2" MNPT process connection. In addition, the float can generally be installed thought the same 2" process connection. A stilling well may be required if the process liquid is in a turbulent state. The MS50 will provide for the detection of start/stop trip points of either total or interface level in virtually any vessel. These trip points can be used for alarms or to activate a pump motor starter relay.
Request a Quote
Description
The K-TEK MS50 consists of latching reed switches totally enclosed in a stainless steel chamber (other materials available) and a float containing a magnet in which the switches will detect. The sensing element (chamber) and the float are normally inserted into the tank through a top process connection and can be mounted to the tank via flange, if desired. However, the unit can usually be mounted via a single 2" MNPT process connection. In addition, the float can generally be installed thought the same 2" process connection. A stilling well may be required if the process liquid is in a turbulent state. The MS50 will provide for the detection of start/stop trip points of either total or interface level in virtually any vessel. These trip points can be used for alarms or to activate a pump motor starter relay.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buoyancy Level Switch - MS50 - ABB Measurement & Analytics
Zurich, Switzerland
Buoyancy Level Switch
MS50
Buoyancy Level Switch MS50
The K-TEK MS50 consists of latching reed switches totally enclosed in a stainless steel chamber (other materials available) and a float containing a magnet in which the switches will detect. The sensing element (chamber) and the float are normally inserted into the tank through a top process connection and can be mounted to the tank via flange, if desired. However, the unit can usually be mounted via a single 2" MNPT process connection. In addition, the float can generally be installed thought the same 2" process connection. A stilling well may be required if the process liquid is in a turbulent state. The MS50 will provide for the detection of start/stop trip points of either total or interface level in virtually any vessel. These trip points can be used for alarms or to activate a pump motor starter relay.

The K-TEK MS50 consists of latching reed switches totally enclosed in a stainless steel chamber (other materials available) and a float containing a magnet in which the switches will detect. The sensing element (chamber) and the float are normally inserted into the tank through a top process connection and can be mounted to the tank via flange, if desired. However, the unit can usually be mounted via a single 2" MNPT process connection. In addition, the float can generally be installed thought the same 2" process connection. A stilling well may be required if the process liquid is in a turbulent state. The MS50 will provide for the detection of start/stop trip points of either total or interface level in virtually any vessel. These trip points can be used for alarms or to activate a pump motor starter relay.

Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Level Sensors
Product Number MS50
Product Name Buoyancy Level Switch
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Level Gauge Switch - LMS200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Vibrating Fork Level Switch - Resonator™  - RS85 - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Repeatability (Point Level) 0.1000 +/-inch (2.54 +/-mm)
Number of Switch Points Range 1 (#)
View Details
RF Capacitance Level Switch - KCAP300™ - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details
RF Capacitance Level Switch - KCAP400™ - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details