Arjay Engineering Oil/Water Interface Transmitter 2880-OWI

Description
Reliable monitoring of oil/water interface and emulsions The sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water separators, oil/water knock-out tanks, treater trains and decanting tanks. The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged into the liquid and sized to your targeted range of interest. As the oil/water interface or emulsion crosses or envelopes the probe, the capacitance change is tracked and an output of 4-20 mA is provided. Hazardous Location Use Available Component Certifications may be suitable to your application. Consult Arjay for assistance. 2880 Electrical Safety UL, CSA, or IEC 61010 Housing UL/FM/CSA Class 1, Group B,C,D; Class II, Group E,F,G Probe CSA Class 1, Group C,D The electronics for this model can also be mounted remote from the probe. Refer to the Model 2852-OWI. The probe becomes Intrinsically Safe when ordered with an IS Barrier installed in 2852-OWI control panel: CSA Div 1, Class 1, Groups A,B,C,D.
Request a Quote
Description
Reliable monitoring of oil/water interface and emulsions The sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water separators, oil/water knock-out tanks, treater trains and decanting tanks. The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged into the liquid and sized to your targeted range of interest. As the oil/water interface or emulsion crosses or envelopes the probe, the capacitance change is tracked and an output of 4-20 mA is provided. Hazardous Location Use Available Component Certifications may be suitable to your application. Consult Arjay for assistance. 2880 Electrical Safety UL, CSA, or IEC 61010 Housing UL/FM/CSA Class 1, Group B,C,D; Class II, Group E,F,G Probe CSA Class 1, Group C,D The electronics for this model can also be mounted remote from the probe. Refer to the Model 2852-OWI. The probe becomes Intrinsically Safe when ordered with an IS Barrier installed in 2852-OWI control panel: CSA Div 1, Class 1, Groups A,B,C,D.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oil/Water Interface Transmitter - 2880-OWI - Arjay Engineering
Oakville, Ontario, Canada
Oil/Water Interface Transmitter
2880-OWI
Oil/Water Interface Transmitter 2880-OWI
Reliable monitoring of oil/water interface and emulsions The sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water separators, oil/water knock-out tanks, treater trains and decanting tanks. The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged into the liquid and sized to your targeted range of interest. As the oil/water interface or emulsion crosses or envelopes the probe, the capacitance change is tracked and an output of 4-20 mA is provided. Hazardous Location Use Available Component Certifications may be suitable to your application. Consult Arjay for assistance. 2880 Electrical Safety UL, CSA, or IEC 61010 Housing UL/FM/CSA Class 1, Group B,C,D; Class II, Group E,F,G Probe CSA Class 1, Group C,D The electronics for this model can also be mounted remote from the probe. Refer to the Model 2852-OWI. The probe becomes Intrinsically Safe when ordered with an IS Barrier installed in 2852-OWI control panel: CSA Div 1, Class 1, Groups A,B,C,D.

Reliable monitoring of oil/water interface and emulsions

The sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water separators, oil/water knock-out tanks, treater trains and decanting tanks.

The 2880-OWI sensing probe monitors the capacitance field around the probe.

A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged into the liquid and sized to your targeted range of interest. As the oil/water interface or emulsion crosses or envelopes the probe, the capacitance change is tracked and an output of 4-20 mA is provided.

Hazardous Location Use

Available Component Certifications may be suitable to your application. Consult Arjay for assistance.

2880 Electrical Safety UL, CSA, or IEC 61010
Housing UL/FM/CSA
Class 1, Group B,C,D;
Class II, Group E,F,G
Probe CSA Class 1, Group C,D

The electronics for this model can also be mounted remote from the probe. Refer to the Model 2852-OWI. The probe becomes Intrinsically Safe when ordered with an IS Barrier installed in 2852-OWI control panel: CSA Div 1, Class 1, Groups A,B,C,D.

Supplier's Site

Technical Specifications

  Arjay Engineering
Product Category Level Sensors
Product Number 2880-OWI
Product Name Oil/Water Interface Transmitter
Device Classification Sensor Only; Sensor System; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Maximum Operating Pressure 1500 psi (1056 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Oil/Water Separator Level Monitor - 4100-OWS - Arjay Engineering
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Dry Pump Monitor - 2852-DPM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Plugged Chute Detector - 2852-PCD - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Oil/Water Separator Level Monitor - 4100-OWS - Arjay Engineering
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details