Soberton Inc. Speakers RC-1506S-1

Description
32 Ohms Receiver Speaker 20mW 200Hz ~ 3.4kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1122-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1122-ND
Speakers 433-1122-ND
32 Ohms Receiver Speaker 20mW 200Hz ~ 3.4kHz Top Rectangular

32 Ohms Receiver Speaker 20mW 200Hz ~ 3.4kHz Top Rectangular

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1122-ND
Product Name Speakers
Size 0.24 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speaker - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
 - 1218645 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 77 dB
Nominal Power 1 watts
Size 1.42 inch (36 mm)
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
Car Audio, Subwoofer - G112PS - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 200 to 400 watts
Impedance 4 ohms
Frequency Response 34 Hz
View Details