Boston Acoustics, Inc. Car Audio, Subwoofer G112PS

Description
PowerVent™ tuning for optimum efficiency, impact and extension High quality MDF enclosure with glued and dado ends Black and Gray two-tone automotive grade carpet SureSet™ overdrive protection Heavy-duty nickel plated input terminals accept up to 10 AWG wire 200 Watts RMS / 400 Watts Max power handling 4ohms impedance, perfectly matched to the GTA-602 and GTA-802 amplifiers
Datasheet
Description
PowerVent™ tuning for optimum efficiency, impact and extension High quality MDF enclosure with glued and dado ends Black and Gray two-tone automotive grade carpet SureSet™ overdrive protection Heavy-duty nickel plated input terminals accept up to 10 AWG wire 200 Watts RMS / 400 Watts Max power handling 4ohms impedance, perfectly matched to the GTA-602 and GTA-802 amplifiers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Subwoofer - G112PS - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Subwoofer
G112PS
Car Audio, Subwoofer G112PS
PowerVent™ tuning for optimum efficiency, impact and extension High quality MDF enclosure with glued and dado ends Black and Gray two-tone automotive grade carpet SureSet™ overdrive protection Heavy-duty nickel plated input terminals accept up to 10 AWG wire 200 Watts RMS / 400 Watts Max power handling 4ohms impedance, perfectly matched to the GTA-602 and GTA-802 amplifiers

PowerVent™ tuning for optimum efficiency, impact and extension
High quality MDF enclosure with glued and dado ends
Black and Gray two-tone automotive grade carpet
SureSet™ overdrive protection
Heavy-duty nickel plated input terminals accept up to 10 AWG wire
200 Watts RMS / 400 Watts Max power handling
4ohms impedance, perfectly matched to the GTA-602 and GTA-802 amplifiers

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number G112PS
Product Name Car Audio, Subwoofer
Nominal Power 200 to 400 watts
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speakers - 1218644 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Size 2.99 inch (76 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 470T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 91 dB
View Details