RS Components, Ltd. Miniature Speakers 1218645

Description
Visaton 2912/48 Miniature Speaker
Request a Quote
Description
Visaton 2912/48 Miniature Speaker
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miniature Speakers - 1218645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
1218645
Miniature Speakers 1218645
Visaton 2912/48 Miniature Speaker

Visaton 2912/48 Miniature Speaker

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 1218645
Product Name Miniature Speakers
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Speakers - 526944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
Miniature Speakers - 1710901 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
Speakers - 527048 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details