Ningbo Kepo Electronics Co., Ltd. Hifi Speaker KP3210SP1R4

Description
Kepo offers full-frequency and signal speaker solutions for dashboards, signals, e-call, and hi-fi. Our speakers are of wide frequency band and high sound pressure, which is suitable for low voltage circuit applications. Adopted shrapnel contact installation truly realizes plug and play. Also, the BOX structure will not lead to inconsistent sound effects with the customer's assembly.
Description
Kepo offers full-frequency and signal speaker solutions for dashboards, signals, e-call, and hi-fi. Our speakers are of wide frequency band and high sound pressure, which is suitable for low voltage circuit applications. Adopted shrapnel contact installation truly realizes plug and play. Also, the BOX structure will not lead to inconsistent sound effects with the customer's assembly.

Suppliers

Company
Product
Description
Supplier Links
Hifi Speaker KP3210SP1R4
Kepo offers full-frequency and signal speaker solutions for dashboards, signals, e-call, and hi-fi. Our speakers are of wide frequency band and high sound pressure, which is suitable for low voltage circuit applications. Adopted shrapnel contact installation truly realizes plug and play. Also, the BOX structure will not lead to inconsistent sound effects with the customer's assembly.

Kepo offers full-frequency and signal speaker solutions for dashboards, signals, e-call, and hi-fi.

Our speakers are of wide frequency band and high sound pressure, which is suitable for low voltage circuit applications. Adopted shrapnel contact installation truly realizes plug and play. Also, the BOX structure will not lead to inconsistent sound effects with the customer's assembly.

Supplier's Site

Technical Specifications

  Ningbo Kepo Electronics Co., Ltd.
Product Category Speakers
Product Number KP3210SP1R4
Product Name Hifi Speaker
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1218637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.20 inch (56 mm)
View Details
 - PROGRAMME 50T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 111 dB
Frequency Response 40 to 210000 Hz
Size 5.50 inch (140 mm)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details