SlipNOT Metal Safety Flooring Floor Plate Stainless Steel

Description
Attractive and hygienic; slip resistant stainless steel floor plates are designed for applications where sanitation, complete slip resistant coverage in every direction, durability and safety are vital. It is very attractive and requires minimal care, since it won’t chip or easily rust. Product Information: Stainless steel floor plate thicknesses: 1/8” to 2+” Stainless steel floor plate widths: 4’, 5’ or 6’ Stainless steel floor plate lengths: 8’, 10’ or 12’ Stainless steel plate can be custom fabricated to meet job specifications Available SlipNOT® surface: Stainless Steel Surface on Stainless Steel Available SlipNOT® finishes: Mill or Painted Stainless steel plate is available in: Grade 1 (Fine), Grade 2 (Medium) Div 5 CSI Classification Code: Metal Floor Plates (05 54 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20) Available alloys: 304 stainless steel, 316 stainless steel Standard tolerance: Mill (for stock sizes), + /– 1/8” or +0 / -1/8” (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

Suppliers

Company
Product
Description
Supplier Links
Floor Plate Stainless Steel
Attractive and hygienic; slip resistant stainless steel floor plates are designed for applications where sanitation, complete slip resistant coverage in every direction, durability and safety are vital. It is very attractive and requires minimal care, since it won’t chip or easily rust. Product Information: Stainless steel floor plate thicknesses: 1/8” to 2+” Stainless steel floor plate widths: 4’, 5’ or 6’ Stainless steel floor plate lengths: 8’, 10’ or 12’ Stainless steel plate can be custom fabricated to meet job specifications Available SlipNOT® surface: Stainless Steel Surface on Stainless Steel Available SlipNOT® finishes: Mill or Painted Stainless steel plate is available in: Grade 1 (Fine), Grade 2 (Medium) Div 5 CSI Classification Code: Metal Floor Plates (05 54 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20) Available alloys: 304 stainless steel, 316 stainless steel Standard tolerance: Mill (for stock sizes), + /– 1/8” or +0 / -1/8” (for customer specified sizes) LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

Attractive and hygienic; slip resistant stainless steel floor plates are designed for applications where sanitation, complete slip resistant coverage in every direction, durability and safety are vital. It is very attractive and requires minimal care, since it won’t chip or easily rust.

Product Information:

  • Stainless steel floor plate thicknesses: 1/8” to 2+”
  • Stainless steel floor plate widths: 4’, 5’ or 6’
  • Stainless steel floor plate lengths: 8’, 10’ or 12’
  • Stainless steel plate can be custom fabricated to meet job specifications
  • Available SlipNOT® surface: Stainless Steel Surface on Stainless Steel
  • Available SlipNOT® finishes: Mill or Painted
  • Stainless steel plate is available in: Grade 1 (Fine), Grade 2 (Medium)
  • Div 5 CSI Classification Code: Metal Floor Plates (05 54 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), Access Ramps (05 51 20), ADA Tactile Warning Surfaces (32 17 20)
  • Available alloys: 304 stainless steel, 316 stainless steel
  • Standard tolerance: Mill (for stock sizes), + /– 1/8” or +0 / -1/8” (for customer specified sizes)
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site

Technical Specifications

  SlipNOT Metal Safety Flooring
Product Category Dock Equipment
Product Number Stainless Steel
Product Name Floor Plate
Equipment Type Dock Board / Plate
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 4240 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
Wheel Riser -  - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Equipment Type Dock Ramp
Equipment Material Aluminum; Steel
Equipment Features Portable (optional feature)
View Details
Molded Loading Dock Bumpers - 3" Thickness - M-DBE10 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 10 inch (254 mm)
View Details