Durable Corporation Molded Loading Dock Bumpers - 3" Thickness M-DBE10

Description
Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece. Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece
Description
Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece. Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece

Suppliers

Company
Product
Description
Supplier Links
Molded Loading Dock Bumpers - 3" Thickness - M-DBE10 - Durable Corporation
Norwalk, OH, USA
Molded Loading Dock Bumpers - 3" Thickness
M-DBE10
Molded Loading Dock Bumpers - 3" Thickness M-DBE10
Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece. Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece

Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece.

Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number M-DBE10
Product Name Molded Loading Dock Bumpers - 3" Thickness
Equipment Type Dock Bumper
Equipment Material Rubber
Length 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - T2-55609 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 78.74 inch (2000 mm)
View Details
Extra-Thick Loading Dock Bumpers - 9" Thick Extra-Thick Loading Dock Bumpers - B910-14 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 14 inch (356 mm)
View Details
VESTIL Edge-O-Dock Levelers - VES801 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Leveler
Weight Capacity 20000 lbs (9070 kg)
Length 324 inch (8230 mm)
View Details