SlipNOT Metal Safety Flooring Datasheets for Dock Equipment
Dock equipment covers all items that assist in the loading and unloading of materials from trucks to buildings. Dock equipment categories include dock boards, dock bumpers, dock seals, dock levelers, dock lights, dock shelters, dock doors, dock restraints, dock guides, and dock chocks.
Dock Equipment: Learn more
| Product Name | Notes |
|---|---|
| SlipNOT® 3/8“ aluminum plates are utilized on mail loading docks in major North American Postal Operations. These loading docks are equipped with SlipNOT® non slip plates to keep... | |
| SlipNOT® ADA flooring includes aluminum plank with a diagonal punched pattern. Aluminum plank provides a slip resistant surface in all directions of travel and is an excellent long term... | |
| SlipNOT® aluminum plank grating provides a strong, lightweight flooring alternative to bar grating and fiberglass. Punched aluminum with a SlipNOT® coating allows light and liquids to drain through,... | |
| SlipNOT® aluminum plank is ideal alternative when a lightweight, corrosion resistant material is desired. Aluminum planks can be used as an option to those applications requiring bar grating with... | |
| SlipNOT® slip resistant steel floor plate is designed for applications in which complete slip resistant coverage, cost efficiency, durability and safety are mandatory. Steel flooring is ideal for areas... | |
| Adaptable in all outdoor applications; slip resistant galvanized steel plate is a necessity for projects where high traffic is present and complete slip resistant coverage, durability and safety are vital. | |
| Attractive and hygienic; slip resistant stainless steel floor plates are designed for applications where sanitation, complete slip resistant coverage in every direction, durability and safety are vital. It is very... |