RS Components, Ltd. 3250898

Description
For external doors / fork lift truck applications. Integral buffer strips to reduce marking by vehicles Application = External Thermal Partition, Internal Thermal Partition Length = 5m Width = 400mm Thickness = 4mm Material = Cadmium Free PVC Colour = Green
Request a Quote
Description
For external doors / fork lift truck applications. Integral buffer strips to reduce marking by vehicles Application = External Thermal Partition, Internal Thermal Partition Length = 5m Width = 400mm Thickness = 4mm Material = Cadmium Free PVC Colour = Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3250898 - RS Components, Ltd.
Corby, Northants, United Kingdom
For external doors / fork lift truck applications. Integral buffer strips to reduce marking by vehicles Application = External Thermal Partition, Internal Thermal Partition Length = 5m Width = 400mm Thickness = 4mm Material = Cadmium Free PVC Colour = Green

For external doors / fork lift truck applications. Integral buffer strips to reduce marking by vehicles
Application = External Thermal Partition, Internal Thermal Partition
Length = 5m
Width = 400mm
Thickness = 4mm
Material = Cadmium Free PVC
Colour = Green

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Dock Equipment
Product Number 3250898
Equipment Type Dock Door
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
 - 3250911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Steel
Length 38.74 inch (984 mm)
View Details
 - 3250933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
 - 3250860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details