Steel Guard Safety Corp. Wheel Riser

Description
Wheel risers allow trucks and semi trailers to be positioned properly above loading docks for more efficient loading and unloading of freight. Widths of 18" and 24". Lengths to accommodate both single, dual, or tandem axle trailers. Wheel risers can be portable or permanently positioned. Custom sizes available. Wheel Risers Eliminate unsafe, below dock loading conditions Wheel Risers Reduce damage to loading dock equipment Heights up to 12" Steel Wheel Risers offer 40,000 lb capacity per pair and have (4) tabs with 9/16" holes for anchoring. Fork pockets in place of tabs are available at no additional cost. Aluminum Wheel Risers offer 30,000 lb capacity per pair and have cutouts for lifting by hand. Tabs in place of cutouts can be added at no additional cost.
Description
Wheel risers allow trucks and semi trailers to be positioned properly above loading docks for more efficient loading and unloading of freight. Widths of 18" and 24". Lengths to accommodate both single, dual, or tandem axle trailers. Wheel risers can be portable or permanently positioned. Custom sizes available. Wheel Risers Eliminate unsafe, below dock loading conditions Wheel Risers Reduce damage to loading dock equipment Heights up to 12" Steel Wheel Risers offer 40,000 lb capacity per pair and have (4) tabs with 9/16" holes for anchoring. Fork pockets in place of tabs are available at no additional cost. Aluminum Wheel Risers offer 30,000 lb capacity per pair and have cutouts for lifting by hand. Tabs in place of cutouts can be added at no additional cost.

Suppliers

Company
Product
Description
Supplier Links
Wheel Riser -  - Steel Guard Safety Corp.
Terre Haute, IN, USA
Wheel Riser
Wheel Riser
Wheel risers allow trucks and semi trailers to be positioned properly above loading docks for more efficient loading and unloading of freight. Widths of 18" and 24". Lengths to accommodate both single, dual, or tandem axle trailers. Wheel risers can be portable or permanently positioned. Custom sizes available. Wheel Risers Eliminate unsafe, below dock loading conditions Wheel Risers Reduce damage to loading dock equipment Heights up to 12" Steel Wheel Risers offer 40,000 lb capacity per pair and have (4) tabs with 9/16" holes for anchoring. Fork pockets in place of tabs are available at no additional cost. Aluminum Wheel Risers offer 30,000 lb capacity per pair and have cutouts for lifting by hand. Tabs in place of cutouts can be added at no additional cost.

Wheel risers allow trucks and semi trailers to be positioned properly above loading docks for more efficient loading and unloading of freight. Widths of 18" and 24". Lengths to accommodate both single, dual, or tandem axle trailers. Wheel risers can be portable or permanently positioned. Custom sizes available.

  • Wheel Risers Eliminate unsafe, below dock loading conditions
  • Wheel Risers Reduce damage to loading dock equipment
  • Heights up to 12"

Steel Wheel Risers offer 40,000 lb capacity per pair and have (4) tabs with 9/16" holes for anchoring. Fork pockets in place of tabs are available at no additional cost.
Aluminum Wheel Risers offer 30,000 lb capacity per pair and have cutouts for lifting by hand. Tabs in place of cutouts can be added at no additional cost.

Supplier's Site

Technical Specifications

  Steel Guard Safety Corp.
Product Category Dock Equipment
Product Name Wheel Riser
Equipment Type Dock Ramp
Equipment Material Aluminum; Steel
Equipment Features Portable (optional feature)
Color Blue, Silver
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
Top Of Ground Dock Lift - 610810 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
Save-T® Portable Poly Curb Ramp - 1794 - Curtron Products
Specs
Equipment Type Dock Ramp
Equipment Material Plastic
View Details
Portable Loading Dock -  - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Equipment Type Portable Loading Dock
Equipment Material Steel
Equipment Features Safety Railing; Portable; Adjustable Size
View Details