Skyworks Solutions, Inc. Power Amplifier Module for TD-SCDMA (1880–1920 MHz, 2010-2025 MHz) SKY77712

Description
PAM for TD-SCDMA
Request a Quote
Description
PAM for TD-SCDMA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier Module for TD-SCDMA (1880–1920 MHz, 2010-2025 MHz) - SKY77712 - Skyworks Solutions, Inc.
Irvine, CA, United States
Power Amplifier Module for TD-SCDMA (1880–1920 MHz, 2010-2025 MHz)
SKY77712
Power Amplifier Module for TD-SCDMA (1880–1920 MHz, 2010-2025 MHz) SKY77712
PAM for TD-SCDMA

PAM for TD-SCDMA

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77712
Product Name Power Amplifier Module for TD-SCDMA (1880–1920 MHz, 2010-2025 MHz)
Amplifier Type Power Amplifier
Frequency Range 1880 to 2025 MHz
Minimum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

832-862 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65369-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 832 to 862 MHz
Minimum Gain 42 dB
View Details
2 suppliers
Sky5® Front End Module for LTE and NR - SKY58281-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 42-pad configuration
View Details
Specs
Applications RF Microwave
View Details
2 suppliers
Fiber-to-the-Home RF Amplifier - ACA2604 - Skyworks Solutions, Inc.
Specs
Minimum Gain 24 dB
Maximum Gain 24 dB
View Details