Skyworks Solutions, Inc. 5 GHz WLAN Switch/LNA Front End SE5008L

Description
Please note: this product is being discontinued and is not recommended for new designs. The SE5008L is a single chip integrated front-end module (FEM) with a low noise amplifier and switch to complement WLAN chipsets with an integrated 5GHz Power Amplifier. The Low Noise Amplifier includes a bypass mode to avoid saturation in near-field applications. It is packaged in an compact 3mm x 3mm x 0.9mm QFN package. The LNA output is matched to 50 ohms and all ports are DC blocked.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The SE5008L is a single chip integrated front-end module (FEM) with a low noise amplifier and switch to complement WLAN chipsets with an integrated 5GHz Power Amplifier. The Low Noise Amplifier includes a bypass mode to avoid saturation in near-field applications. It is packaged in an compact 3mm x 3mm x 0.9mm QFN package. The LNA output is matched to 50 ohms and all ports are DC blocked.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz WLAN Switch/LNA Front End - SE5008L - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz WLAN Switch/LNA Front End
SE5008L
5 GHz WLAN Switch/LNA Front End SE5008L
Please note: this product is being discontinued and is not recommended for new designs. The SE5008L is a single chip integrated front-end module (FEM) with a low noise amplifier and switch to complement WLAN chipsets with an integrated 5GHz Power Amplifier. The Low Noise Amplifier includes a bypass mode to avoid saturation in near-field applications. It is packaged in an compact 3mm x 3mm x 0.9mm QFN package. The LNA output is matched to 50 ohms and all ports are DC blocked.

Please note: this product is being discontinued and is not recommended for new designs.
The SE5008L is a single chip integrated front-end module (FEM) with a low noise amplifier and switch to complement WLAN chipsets with an integrated 5GHz Power Amplifier. The Low Noise Amplifier includes a bypass mode to avoid saturation in near-field applications. It is packaged in an compact 3mm x 3mm x 0.9mm QFN package. The LNA output is matched to 50 ohms and all ports are DC blocked.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE5008L
Product Name 5 GHz WLAN Switch/LNA Front End
Frequency Range 4900 to 5850 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sky5®: LB /MLB / MB /HB and MIMO Diversity Receive Module - SKY53735-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 47-lead
View Details
400 to 3800 MHz Linear Power Amplifier - SKY65162-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 400 to 2700 MHz
Minimum Gain 13.2 dB
View Details
5 suppliers
RX Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7) - SKY13744-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 29-lead
View Details