Skyworks Solutions, Inc. 2.4 GHz Wireless LAN Front End SE2521A60

Description
Please note: SE2521A60 is being discontinued and is not recommended for new designs. The SE2521A60 is a complete 802.11 b/g WLAN RF front-end module providing all the functionality of the power amplifier, power detector, T/R switch, diversity switch and associated matching. The SE2521A60 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas in an ultra compact form factor. Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE2521A60 also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 1 μsec typical. The device also provides a notch filter from 3.2-3.3 GHz prior to the input of the power amplifier. The SE2521A60 is footprint compatible to SiGe’s SE2521A34 and can be placed directly into existing SE2521A34 designs easily providing higher output power solutions.
Request a Quote
Description
Please note: SE2521A60 is being discontinued and is not recommended for new designs. The SE2521A60 is a complete 802.11 b/g WLAN RF front-end module providing all the functionality of the power amplifier, power detector, T/R switch, diversity switch and associated matching. The SE2521A60 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas in an ultra compact form factor. Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE2521A60 also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 1 μsec typical. The device also provides a notch filter from 3.2-3.3 GHz prior to the input of the power amplifier. The SE2521A60 is footprint compatible to SiGe’s SE2521A34 and can be placed directly into existing SE2521A34 designs easily providing higher output power solutions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Wireless LAN Front End - SE2521A60 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz Wireless LAN Front End
SE2521A60
2.4 GHz Wireless LAN Front End SE2521A60
Please note: SE2521A60 is being discontinued and is not recommended for new designs. The SE2521A60 is a complete 802.11 b/g WLAN RF front-end module providing all the functionality of the power amplifier, power detector, T/R switch, diversity switch and associated matching. The SE2521A60 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas in an ultra compact form factor. Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE2521A60 also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 1 μsec typical. The device also provides a notch filter from 3.2-3.3 GHz prior to the input of the power amplifier. The SE2521A60 is footprint compatible to SiGe’s SE2521A34 and can be placed directly into existing SE2521A34 designs easily providing higher output power solutions.

Please note: SE2521A60 is being discontinued and is not recommended for new designs.

The SE2521A60 is a complete 802.11 b/g WLAN RF front-end module providing all the functionality of the power amplifier, power detector, T/R switch, diversity switch and associated matching. The SE2521A60 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas in an ultra compact form factor.
Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE2521A60 also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 1 μsec typical.
The device also provides a notch filter from 3.2-3.3 GHz prior to the input of the power amplifier.
The SE2521A60 is footprint compatible to SiGe’s SE2521A34 and can be placed directly into existing SE2521A34 designs easily providing higher output power solutions.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2521A60
Product Name 2.4 GHz Wireless LAN Front End
Frequency Range 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.01 - 2.025 GHz Small-Cell Power Amplifier Module - AWB7231 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2010 to 2025 MHz
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE5503A - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2576L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
750/870 MHz CATV Push-Pull Line Amplifier MMIC - ACA2402E - Skyworks Solutions, Inc.
Specs
Minimum Gain 21 dB
Maximum Gain 22.5 dB
Noise Figure 3.5 dB
View Details