Skyworks Solutions, Inc. 5 GHz, 26dBm Power Amplifier with Power Detector SE5023L

Description
The SE5023L is a 5GHz power amplifier offering high linear power for wireless LAN applications. The SE5023L offers a high level of integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates all matching elements, a temperature compensated, load insensitive power detector with 15dB of dynamic range and a 3.8GHz notch filter. For wireless LAN applications, the device meets the requirements of IEEE802.11ac & 802.11n, and delivers approximately 24dBm of 802.11ac output power or 26dBm of 802.11n output power at 5V. A 2.85V reference voltage on VREF is all that is required to enable or disable the power amplifier.
Request a Quote
Description
The SE5023L is a 5GHz power amplifier offering high linear power for wireless LAN applications. The SE5023L offers a high level of integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates all matching elements, a temperature compensated, load insensitive power detector with 15dB of dynamic range and a 3.8GHz notch filter. For wireless LAN applications, the device meets the requirements of IEEE802.11ac & 802.11n, and delivers approximately 24dBm of 802.11ac output power or 26dBm of 802.11n output power at 5V. A 2.85V reference voltage on VREF is all that is required to enable or disable the power amplifier.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz, 26dBm Power Amplifier with Power Detector - SE5023L - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz, 26dBm Power Amplifier with Power Detector
SE5023L
5 GHz, 26dBm Power Amplifier with Power Detector SE5023L
The SE5023L is a 5GHz power amplifier offering high linear power for wireless LAN applications. The SE5023L offers a high level of integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates all matching elements, a temperature compensated, load insensitive power detector with 15dB of dynamic range and a 3.8GHz notch filter. For wireless LAN applications, the device meets the requirements of IEEE802.11ac & 802.11n, and delivers approximately 24dBm of 802.11ac output power or 26dBm of 802.11n output power at 5V. A 2.85V reference voltage on VREF is all that is required to enable or disable the power amplifier.

The SE5023L is a 5GHz power amplifier offering high linear power for wireless LAN applications.
The SE5023L offers a high level of integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates all matching elements, a temperature compensated, load insensitive power detector with 15dB of dynamic range and a 3.8GHz notch filter.
For wireless LAN applications, the device meets the requirements of IEEE802.11ac & 802.11n, and delivers approximately 24dBm of 802.11ac output power or 26dBm of 802.11n output power at 5V.
A 2.85V reference voltage on VREF is all that is required to enable or disable the power amplifier.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE5023L
Product Name 5 GHz, 26dBm Power Amplifier with Power Detector
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5850 MHz
Minimum Gain 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® LB / MB / HB Diversity Receive Module - SKY53731-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 56-lead
View Details
RF Amplifiers - 863-1884-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 1805 to 1880 MHz
View Details
3 suppliers
RX Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7) - SKY13744-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 29-lead
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE2594L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 32-pin
View Details