Skyworks Solutions, Inc. Tx Front-end Module for Quad-Band GSM / EDGE SKY77528

Description
Tx FEM for Quad-Band GSM / EDGE GSM850 GSM900 DCS1800 PCS1900
Request a Quote
Description
Tx FEM for Quad-Band GSM / EDGE GSM850 GSM900 DCS1800 PCS1900
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tx Front-end Module for Quad-Band GSM / EDGE - SKY77528 - Skyworks Solutions, Inc.
Irvine, CA, United States
Tx Front-end Module for Quad-Band GSM / EDGE
SKY77528
Tx Front-end Module for Quad-Band GSM / EDGE SKY77528
Tx FEM for Quad-Band GSM / EDGE GSM850 GSM900 DCS1800 PCS1900

Tx FEM for Quad-Band GSM / EDGE GSM850 GSM900 DCS1800 PCS1900

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77528
Product Name Tx Front-end Module for Quad-Band GSM / EDGE
Frequency Range 824 to 1910 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver - ACA1240 - Skyworks Solutions, Inc.
Specs
Minimum Gain 35 dB
Maximum Gain 35 dB
Noise Figure 4.5 dB
View Details
4 suppliers
RF Amplifiers - AWT6264RM49P8 - 227936-AWT6264RM49P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 32 dB
View Details
2 suppliers
Specs
Applications RF Microwave
View Details
2 suppliers
791 - 821 MHz Small-Cell Power Amplifier Module - AWB7138 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 791 to 821 MHz
View Details