Skyworks Solutions, Inc. 400 MHz Transmit/Receive Front-end Module SKY65366-11

Description
Please note: SKY65366-11 is being discontinued and is not recommended for new designs. The Skyworks SKY65366-11 is a high-performance, transmit/receive (T/R) front-end module (FEM). The device provides a complete T/R chain with T/R switches. The device transmit chain features +30.2 dBm output power and a 40 percent power-added efficiency (PAE). The device receive chain features a low-noise amplifier (LNA) with a 1.5 dB noise figure (NF) and 22.2 dB gain. The cascaded NF and gain, taking into account the 0.3 dB insertion loss transmit/receive antenna switch, are 1.8 dB and 21.9 dB, respectively. The module also has a shut-down mode, PA bypass mode, and LNA bypass mode to minimize power consumption. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) Surface-Mounted Technology (SMT) package, which allows for a highly manufacturable low-cost solution.
Request a Quote
Description
Please note: SKY65366-11 is being discontinued and is not recommended for new designs. The Skyworks SKY65366-11 is a high-performance, transmit/receive (T/R) front-end module (FEM). The device provides a complete T/R chain with T/R switches. The device transmit chain features +30.2 dBm output power and a 40 percent power-added efficiency (PAE). The device receive chain features a low-noise amplifier (LNA) with a 1.5 dB noise figure (NF) and 22.2 dB gain. The cascaded NF and gain, taking into account the 0.3 dB insertion loss transmit/receive antenna switch, are 1.8 dB and 21.9 dB, respectively. The module also has a shut-down mode, PA bypass mode, and LNA bypass mode to minimize power consumption. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) Surface-Mounted Technology (SMT) package, which allows for a highly manufacturable low-cost solution.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 MHz Transmit/Receive Front-end Module - SKY65366-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
400 MHz Transmit/Receive Front-end Module
SKY65366-11
400 MHz Transmit/Receive Front-end Module SKY65366-11
Please note: SKY65366-11 is being discontinued and is not recommended for new designs. The Skyworks SKY65366-11 is a high-performance, transmit/receive (T/R) front-end module (FEM). The device provides a complete T/R chain with T/R switches. The device transmit chain features +30.2 dBm output power and a 40 percent power-added efficiency (PAE). The device receive chain features a low-noise amplifier (LNA) with a 1.5 dB noise figure (NF) and 22.2 dB gain. The cascaded NF and gain, taking into account the 0.3 dB insertion loss transmit/receive antenna switch, are 1.8 dB and 21.9 dB, respectively. The module also has a shut-down mode, PA bypass mode, and LNA bypass mode to minimize power consumption. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) Surface-Mounted Technology (SMT) package, which allows for a highly manufacturable low-cost solution.

Please note: SKY65366-11 is being discontinued and is not recommended for new designs.

The Skyworks SKY65366-11 is a high-performance, transmit/receive (T/R) front-end module (FEM). The device provides a complete T/R chain with T/R switches.
The device transmit chain features +30.2 dBm output power and a 40 percent power-added efficiency (PAE).
The device receive chain features a low-noise amplifier (LNA) with a 1.5 dB noise figure (NF) and 22.2 dB gain. The cascaded NF and gain, taking into account the 0.3 dB insertion loss transmit/receive antenna switch, are 1.8 dB and 21.9 dB, respectively.
The module also has a shut-down mode, PA bypass mode, and LNA bypass mode to minimize power consumption.
The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) Surface-Mounted Technology (SMT) package, which allows for a highly manufacturable low-cost solution.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY65366-11
Product Name 400 MHz Transmit/Receive Front-end Module
Unlock Full Specs
to access all available technical data

Similar Products

CMOS 5GHz WLAN 802.11ac RFeIC WITH PA, LNA AND SPDT - RFX8050W - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 4.8 volts
View Details
2500 to 2570 MHz High Linearity, Active Bias Low Noise Variable Gain Amplifier - SKY65376-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2500 to 2570 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - SE2537L-R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; IEEE 802.11a, WLAN
Frequency Range 4900 to 5900 MHz
View Details
3 suppliers
Specs
Applications RF Microwave
Frequency Range 250 to 2700 MHz
Minimum Gain 22 dB
View Details
2 suppliers