Skyworks Solutions, Inc. LB/LMB/MB/HB Diversity Receive Module SKY53735-11

Description
LB/LMB/MB/HB Diversity Receive Module
Request a Quote
Description
LB/LMB/MB/HB Diversity Receive Module
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LB/LMB/MB/HB Diversity Receive Module - SKY53735-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
LB/LMB/MB/HB Diversity Receive Module
SKY53735-11
LB/LMB/MB/HB Diversity Receive Module SKY53735-11
LB/LMB/MB/HB Diversity Receive Module

LB/LMB/MB/HB Diversity Receive Module

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY53735-11
Product Name LB/LMB/MB/HB Diversity Receive Module
Package Type Surface Mount; LGA, 47-lead
Unlock Full Specs
to access all available technical data

Similar Products

CMOS 5GHz WLAN 802.11ac RFeIC WITH PA, LNA AND SPDT - RFX8050W - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 4.8 volts
View Details
1218 MHz 25 dB Gain CATV Power-Doubler Amplifier - ACA4789 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24.5 dB
Maximum Gain 26.5 dB
View Details
RF Amplifiers - SE2605L-R - 091240-SE2605L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
3 suppliers