Skyworks Solutions, Inc. Dual-Band Power Amplifier Module for CDMA/PCS (824-849 MHz and 1850–1910 MHz) SKY77176

Description
Dual-Band PAM for CDMA/PCS
Request a Quote
Description
Dual-Band PAM for CDMA/PCS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual-Band Power Amplifier Module for CDMA/PCS (824-849 MHz and 1850–1910 MHz) - SKY77176 - Skyworks Solutions, Inc.
Irvine, CA, United States
Dual-Band Power Amplifier Module for CDMA/PCS (824-849 MHz and 1850–1910 MHz)
SKY77176
Dual-Band Power Amplifier Module for CDMA/PCS (824-849 MHz and 1850–1910 MHz) SKY77176
Dual-Band PAM for CDMA/PCS

Dual-Band PAM for CDMA/PCS

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77176
Product Name Dual-Band Power Amplifier Module for CDMA/PCS (824-849 MHz and 1850–1910 MHz)
Amplifier Type Power Amplifier
Frequency Range 824 to 1910 MHz
Minimum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz WLAN Switch/LNA Front End - SE5008L - Skyworks Solutions, Inc.
Specs
Frequency Range 4900 to 5850 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
View Details
Specs
Applications RF Microwave
View Details
800-900 MHz High Linearity 2 W Power Amplifier - SKY65126-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Frequency Range 800 to 900 MHz
View Details
4 suppliers
Sky5® LB/MB/HB Diversity Receive Module - SKY53747-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 56-lead
View Details