Skyworks Solutions, Inc. 700–800 MHz High Linearity 2 W Power Amplifier SKY65127-21

Description
Please note: SKY65127-21 is being discontinued and is not recommended for new designs. The SKY65127-21 is a fully matched 20-pin, lead-free, surface mount, Multichip Module (MCM) Power Amplifier (PA) designed for WCDMA/CDMA/TDMA/GSM/ LTE radio, repeaters, transmitters, mobile radios and Femto cell base station applications operating in the 700–800 MHz bandwidth. All active circuitry in the module is contained in a single Gallium Arsenide (GaAs) Microwave Monolithic Integrated Circuit (MMIC). The device is manufactured with Skyworks Aluminum (Al) GaAs Heterojunction Bipolar Transistor (HBT) process, which allows for single supply operation while maintaining high efficiency and good linearity. The module can operate over the temperature range of -40 °C to +85 °C. A populated evaluation board is available upon request.
Request a Quote
Description
Please note: SKY65127-21 is being discontinued and is not recommended for new designs. The SKY65127-21 is a fully matched 20-pin, lead-free, surface mount, Multichip Module (MCM) Power Amplifier (PA) designed for WCDMA/CDMA/TDMA/GSM/ LTE radio, repeaters, transmitters, mobile radios and Femto cell base station applications operating in the 700–800 MHz bandwidth. All active circuitry in the module is contained in a single Gallium Arsenide (GaAs) Microwave Monolithic Integrated Circuit (MMIC). The device is manufactured with Skyworks Aluminum (Al) GaAs Heterojunction Bipolar Transistor (HBT) process, which allows for single supply operation while maintaining high efficiency and good linearity. The module can operate over the temperature range of -40 °C to +85 °C. A populated evaluation board is available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
700–800 MHz High Linearity 2 W Power Amplifier - SKY65127-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
700–800 MHz High Linearity 2 W Power Amplifier
SKY65127-21
700–800 MHz High Linearity 2 W Power Amplifier SKY65127-21
Please note: SKY65127-21 is being discontinued and is not recommended for new designs. The SKY65127-21 is a fully matched 20-pin, lead-free, surface mount, Multichip Module (MCM) Power Amplifier (PA) designed for WCDMA/CDMA/TDMA/GSM/ LTE radio, repeaters, transmitters, mobile radios and Femto cell base station applications operating in the 700–800 MHz bandwidth. All active circuitry in the module is contained in a single Gallium Arsenide (GaAs) Microwave Monolithic Integrated Circuit (MMIC). The device is manufactured with Skyworks Aluminum (Al) GaAs Heterojunction Bipolar Transistor (HBT) process, which allows for single supply operation while maintaining high efficiency and good linearity. The module can operate over the temperature range of -40 °C to +85 °C. A populated evaluation board is available upon request.

Please note: SKY65127-21 is being discontinued and is not recommended for new designs.

The SKY65127-21 is a fully matched 20-pin, lead-free, surface mount, Multichip Module (MCM) Power Amplifier (PA) designed for WCDMA/CDMA/TDMA/GSM/LTE radio, repeaters, transmitters, mobile radios and Femto cell base station applications operating in the 700–800 MHz bandwidth.
All active circuitry in the module is contained in a single Gallium Arsenide (GaAs) Microwave Monolithic Integrated Circuit (MMIC).
The device is manufactured with Skyworks Aluminum (Al) GaAs Heterojunction Bipolar Transistor (HBT) process, which allows for single supply operation while maintaining high efficiency and good linearity.
The module can operate over the temperature range of -40 °C to +85 °C. A populated evaluation board is available upon request.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY65127-21
Product Name 700–800 MHz High Linearity 2 W Power Amplifier
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Frequency Range 700 to 800 MHz
Minimum Gain 36.5 dB
Maximum Gain 36.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ACA0861CRS7P2 - 1135117-ACA0861CRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 860 MHz
Minimum Gain 12.5 dB
View Details
3 suppliers
RF Amplifiers - SE2537L-R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; IEEE 802.11a, WLAN
Frequency Range 4900 to 5900 MHz
View Details
3 suppliers
2.3 to 2.7 GHz WiMAX Power Amplifier Module - AWT6264R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details