Skyworks Solutions, Inc. 2.4 GHz Front-end Module SKY65534-11

Description
Please note: SKY65534-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85302-11
Request a Quote
Description
Please note: SKY65534-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85302-11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Front-end Module - SKY65534-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz Front-end Module
SKY65534-11
2.4 GHz Front-end Module SKY65534-11
Please note: SKY65534-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85302-11

Please note: SKY65534-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85302-11

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY65534-11
Product Name 2.4 GHz Front-end Module
Frequency Range 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Isolated Voltage Sensor - Si8931D-AS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861C - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.5 dB
Maximum Gain 12.5 dB
Noise Figure 3 dB
View Details
RF & MW Power Amplifier - AWB7124P8 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 728 to 768 MHz
Maximum Gain 30 dB
View Details
2 suppliers
High Power 2.4 GHz 802.15.4 Front End Module - SE2436L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Output Power 27 dBm
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details