Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
SKYWORKS SOLUTIONS, INC.
ACA2788 -- 1 GHZ, 28 DB GAIN CATV POWER DOUBLER AMPLIFIER
Skyworks Solutions, Inc.
1 GHz, 28 dB Gain CATV Power Doubler Amplifier
ACA2788
Description
1 GHz, 28 dB Gain CATV Power Doubler Amplifier
Skyworks Solutions, Inc.
Done
Request a Quote
Email Supplier
Description
1 GHz, 28 dB Gain CATV Power Doubler Amplifier
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Skyworks Solutions, Inc.
Irvine, CA, United States
1 GHz, 28 dB Gain CATV Power Doubler Amplifier
ACA2788
1 GHz, 28 dB Gain CATV Power Doubler Amplifier
ACA2788
1 GHz, 28 dB Gain CATV Power Doubler Amplifier
1 GHz, 28 dB Gain CATV Power Doubler Amplifier
Supplier's Site
Technical Specifications
Skyworks Solutions, Inc.
Product Category
RF Amplifiers
Product Number
ACA2788
Product Name
1 GHz, 28 dB Gain CATV Power Doubler Amplifier
Amplifier Type
Power Amplifier
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
RF Amplifiers
AWB7122P8
Specs
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range
1805 to 1880 MHz
View Details
3
suppliers
Skyworks Solutions, Inc.
RF Amplifiers - SKY65152-11
SKY65152-11
Specs
Applications
RF Microwave
Frequency Range
2400 to 2500 MHz
Minimum Gain
32 dB
View Details
2
suppliers
Skyworks Solutions, Inc.
RF Amplifiers - SE2598L
SE2598L
Specs
Applications
RF Microwave
View Details
Skyworks Solutions, Inc.
400 MHz Transmit/Receive Front-end Module
SKY65366-11
View Details