Skyworks Solutions, Inc. 0.5 to 4.0 GHz High Linearity, Active Bias Low-Noise Amplifier SKY67103-396LF

Description
Please note: SKY67103-396LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67153-396LF The SKY67103-396LF low-noise amplifier (LNA) with an active bias offers excellent return loss, low noise, and high linearity performance. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current and gain. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. Pin 4 (VIN) should be connected to RFOUT/VDD through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 5 (FEEDBACK) is connected through an RC network to externally adjust the gain of the device without affecting the noise figure (NF) of the LNA. The SKY67103-396LF operates in the frequency range of 0.5 to 4.0 GHz with appropriate tuning. The SKY67103-396LF is an improved higher frequency version of the SKY67102-396LF. The SKY67103-396LF is pin-compatable with the SKY67100-396LF and SKY67101-396LF series of low-noise devices. The LNA is available in a compact, 2 x 2 mm, 8-pin Dual Flat No- Lead (DFN) package.
Request a Quote Datasheet
Description
Please note: SKY67103-396LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67153-396LF The SKY67103-396LF low-noise amplifier (LNA) with an active bias offers excellent return loss, low noise, and high linearity performance. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current and gain. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. Pin 4 (VIN) should be connected to RFOUT/VDD through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 5 (FEEDBACK) is connected through an RC network to externally adjust the gain of the device without affecting the noise figure (NF) of the LNA. The SKY67103-396LF operates in the frequency range of 0.5 to 4.0 GHz with appropriate tuning. The SKY67103-396LF is an improved higher frequency version of the SKY67102-396LF. The SKY67103-396LF is pin-compatable with the SKY67100-396LF and SKY67101-396LF series of low-noise devices. The LNA is available in a compact, 2 x 2 mm, 8-pin Dual Flat No- Lead (DFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5 to 4.0 GHz High Linearity, Active Bias Low-Noise Amplifier - SKY67103-396LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.5 to 4.0 GHz High Linearity, Active Bias Low-Noise Amplifier
SKY67103-396LF
0.5 to 4.0 GHz High Linearity, Active Bias Low-Noise Amplifier SKY67103-396LF
Please note: SKY67103-396LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67153-396LF The SKY67103-396LF low-noise amplifier (LNA) with an active bias offers excellent return loss, low noise, and high linearity performance. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current and gain. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. Pin 4 (VIN) should be connected to RFOUT/VDD through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 5 (FEEDBACK) is connected through an RC network to externally adjust the gain of the device without affecting the noise figure (NF) of the LNA. The SKY67103-396LF operates in the frequency range of 0.5 to 4.0 GHz with appropriate tuning. The SKY67103-396LF is an improved higher frequency version of the SKY67102-396LF. The SKY67103-396LF is pin-compatable with the SKY67100-396LF and SKY67101-396LF series of low-noise devices. The LNA is available in a compact, 2 x 2 mm, 8-pin Dual Flat No- Lead (DFN) package.

Please note: SKY67103-396LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67153-396LF

The SKY67103-396LF low-noise amplifier (LNA) with an active bias offers excellent return loss, low noise, and high linearity performance.
The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current and gain. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. Pin 4 (VIN) should be connected to RFOUT/VDD through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 5 (FEEDBACK) is connected through an RC network to externally adjust the gain of the device without affecting the noise figure (NF) of the LNA.
The SKY67103-396LF operates in the frequency range of 0.5 to 4.0 GHz with appropriate tuning. The SKY67103-396LF is an improved higher frequency version of the SKY67102-396LF. The SKY67103-396LF is pin-compatable with the SKY67100-396LF and SKY67101-396LF series of low-noise devices.
The LNA is available in a compact, 2 x 2 mm, 8-pin Dual Flat No- Lead (DFN) package.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236198-SKY67103-396LF
RF/IF and RFID - RF Amplifiers 1236198-SKY67103-396LF
Win Source Part Number: 1236198-SKY67103-396 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 4GHz Frequency: 500MHz ~ 4GHz Gain: 16.8dB Noise Figure: 0.7dB Current - Supply: 100mA P1dB: 17.4dBm RF Type: GSM, LTE, W-CDMA Voltage - Supply: 3V ~ 5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1597-6,863-1597- 2,863-1597-1 Product Status: Obsolete

Win Source Part Number: 1236198-SKY67103-396LF
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 4GHz
Frequency: 500MHz ~ 4GHz
Gain: 16.8dB
Noise Figure: 0.7dB
Current - Supply: 100mA
P1dB: 17.4dBm
RF Type: GSM, LTE, W-CDMA
Voltage - Supply: 3V ~ 5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1597-6,863-1597-2,863-1597-1
Product Status: Obsolete

Buy Now Datasheet
RF Amplifiers - 863-1597-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1597-2-ND
RF Amplifiers 863-1597-2-ND
RF Amplifier IC GSM, LTE, W-CDMA 500MHz ~ 4GHz 8-DFN (2x2)

RF Amplifier IC GSM, LTE, W-CDMA 500MHz ~ 4GHz 8-DFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY67103-396LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67103-396LF
RF and Wireless - RF Amplifiers SKY67103-396LF
IC RF AMP GSM 500MHZ-4GHZ 8DFN

IC RF AMP GSM 500MHZ-4GHZ 8DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67103-396LF 1236198-SKY67103-396LF 863-1597-2-ND SKY67103-396LF
Product Name 0.5 to 4.0 GHz High Linearity, Active Bias Low-Noise Amplifier RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 500 to 4000 MHz 500 to 4000 MHz 500 to 4000 MHz 500 to 4000 MHz
Minimum Gain 16.5 dB 16.8 dB 16.8 dB ? to 16.8 dB
Maximum Gain 16.5 dB 16.8 dB 16.8 dB 16.8 dB
Noise Figure 0.7000 dB 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Efficiency Front-End for Wireless LAN and a Port Suitable for Bluetooth® Applications - SE2579U - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 20-lead
View Details
2.4–2.5 GHz WLAN/Zigbee® Power Amplifier - SKY65006-348LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
View Details
5 suppliers
1218 MHz 25 dB Gain CATV Power-Doubler Amplifier - ACA4789 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24.5 dB
Maximum Gain 26.5 dB
View Details
MLB/MB/HB/UHB Diversity Receive Module - SKY13751-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1452 to 3300 MHz
Package Type Surface Mount; MCM, 34-lead
View Details